VersaLogic Corporation Datasheets for PC/104 Modules
PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6" x 3.8" and can be self-stacked to save space.
PC/104 Modules: Learn more
| Product Name | Notes |
|---|---|
| The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus... | |
| The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of... | |
| The Lynx single board computer is a compact 586 class product with integrated networking and I/O. With its small size, low power consumption, ruggedness, on-board storage capabilities, high-speed networking and... | |
| The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's... | |
| The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of... | |
| VersaLogic's PC/104 extraction tool speeds development and production of PC/104 systems by greatly simplifying the task of separating PC/104 modules. Up to now, detaching the modules from each other was... |