VersaLogic Corporation PC/104 Data Acquisition & Control Module VCM-DAS-2

Description
The VCM-DAS-2 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided on a single 3.8 x 3.6" PC/104 module. The analog input section features 16 single-ended input channels with 16-bit resolution, fast 5 µS conversion, and a ±5V or ±10V input range (153mV or 305mV resolution). Throughput of up to 200 kHz may be realized with conversions on one channel and up to 100 kHz when scanning between channels. A variety of automatic channel scanning and triggering modes are available, including DMA support. The analog output section includes two 12-bit analog output channels. Each may be jumpered independently for 0-5V or 0-10V output. Both sections feature simplified calibration using programmable digital pots. In addition, the on-board EEPROM which is used to store the calibration values has free space available for user data. The digital pots power up and reset to mid-scale, and can be set to any calibration value during system initialization. The digital I/O section provides 16 digital I/O lines which feature high current TTL drivers. The two 8-bit ports are byte configurable as inputs only or outputs with readback. The digital interface is plug compatible with Opto 22 type modular I/O racks. Complete C Language source code drivers and DOS-based diagnostic and calibration routines are available for download.
Datasheet
Description
The VCM-DAS-2 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided on a single 3.8 x 3.6" PC/104 module. The analog input section features 16 single-ended input channels with 16-bit resolution, fast 5 µS conversion, and a ±5V or ±10V input range (153mV or 305mV resolution). Throughput of up to 200 kHz may be realized with conversions on one channel and up to 100 kHz when scanning between channels. A variety of automatic channel scanning and triggering modes are available, including DMA support. The analog output section includes two 12-bit analog output channels. Each may be jumpered independently for 0-5V or 0-10V output. Both sections feature simplified calibration using programmable digital pots. In addition, the on-board EEPROM which is used to store the calibration values has free space available for user data. The digital pots power up and reset to mid-scale, and can be set to any calibration value during system initialization. The digital I/O section provides 16 digital I/O lines which feature high current TTL drivers. The two 8-bit ports are byte configurable as inputs only or outputs with readback. The digital interface is plug compatible with Opto 22 type modular I/O racks. Complete C Language source code drivers and DOS-based diagnostic and calibration routines are available for download.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Data Acquisition & Control Module - VCM-DAS-2 - VersaLogic Corporation
Tualatin, OR, USA
PC/104 Data Acquisition & Control Module
VCM-DAS-2
PC/104 Data Acquisition & Control Module VCM-DAS-2
The VCM-DAS-2 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided on a single 3.8 x 3.6" PC/104 module. The analog input section features 16 single-ended input channels with 16-bit resolution, fast 5 µS conversion, and a ±5V or ±10V input range (153mV or 305mV resolution). Throughput of up to 200 kHz may be realized with conversions on one channel and up to 100 kHz when scanning between channels. A variety of automatic channel scanning and triggering modes are available, including DMA support. The analog output section includes two 12-bit analog output channels. Each may be jumpered independently for 0-5V or 0-10V output. Both sections feature simplified calibration using programmable digital pots. In addition, the on-board EEPROM which is used to store the calibration values has free space available for user data. The digital pots power up and reset to mid-scale, and can be set to any calibration value during system initialization. The digital I/O section provides 16 digital I/O lines which feature high current TTL drivers. The two 8-bit ports are byte configurable as inputs only or outputs with readback. The digital interface is plug compatible with Opto 22 type modular I/O racks. Complete C Language source code drivers and DOS-based diagnostic and calibration routines are available for download.

The VCM-DAS-2 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided on a single 3.8 x 3.6" PC/104 module. The analog input section features 16 single-ended input channels with 16-bit resolution, fast 5 µS conversion, and a ±5V or ±10V input range (153mV or 305mV resolution). Throughput of up to 200 kHz may be realized with conversions on one channel and up to 100 kHz when scanning between channels. A variety of automatic channel scanning and triggering modes are available, including DMA support. The analog output section includes two 12-bit analog output channels. Each may be jumpered independently for 0-5V or 0-10V output. Both sections feature simplified calibration using programmable digital pots. In addition, the on-board EEPROM which is used to store the calibration values has free space available for user data. The digital pots power up and reset to mid-scale, and can be set to any calibration value during system initialization. The digital I/O section provides 16 digital I/O lines which feature high current TTL drivers. The two 8-bit ports are byte configurable as inputs only or outputs with readback. The digital interface is plug compatible with Opto 22 type modular I/O racks. Complete C Language source code drivers and DOS-based diagnostic and calibration routines are available for download.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Data Acquisition
Product Number VCM-DAS-2
Product Name PC/104 Data Acquisition & Control Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O - ADAM-250PN-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor Wall
DC Voltage 24 VDC
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM5B34 Linearized 2- or 3-Wire RTD Input Module - SCM5B34-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Current
View Details