The VCM-DAS-3 is an Analog Output and Digital I/O Module featuring 16 channels of 12-bit resolution analog outputs and 24 channels of CMOS/TTL compatible digital I/O. It operates on a PC/104 bus and is designed for extended temperature ranges from -40°C to +85°C. The module supports multiple output ranges, which can be configured via software or jumpers, and allows for individual or simultaneous updates of the analog outputs. Each output can source or sink up to 5mA, with options for unipolar and bipolar configurations. The digital I/O lines are powered up in input mode and include pull-up resistors for known logic levels during startup. The VCM-DAS-3 is RoHS compliant and requires a +5VDC power supply. Its rugged design makes it suitable for applications in process control, closed-loop servo control, and motor control.
The VCM-DAS-3 I/O module provides 16 channels of 12-bit resolution analog outputs along with 24 digital I/O lines on a single PC/104 module. The rugged VCM-DAS-3 is designed to provide capabilities beyond what is presently available on the market while maintaining drop-in compatibility with current industry standards. Ideal applications include process control, closed-loop servo control, and motor-control.
| VersaLogic Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | VCM-DAS-3 |
| Product Name | Analog Output & Digital I/O Module |
| Data Acquisition | Input/Output Module |
| Form Factor | PC Board |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Host Connection | Direct Backplane Interface |