VersaLogic Corporation Datasheets for Network Cards and Network Controllers
Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more
| Product Name | Notes |
|---|---|
| The EPM-NET-100 module combines a high-performance 10/100 Megabit per second (Mbps) Ethernet interface with an on-board DiskOnChip nonvolatile storage site. It features a high-speed PC/104-Plus PCI system interface to support... | |
| The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of... | |
| VersaLogic's SPX expansion modules provide a new level of economy and convenience for routine I/O expansion. Their small size, low cost, and simplified system interface are possible due to high... |