VersaLogic Corporation SPX Expansion Module VL-SPX-4

Description
VersaLogic's SPX expansion modules provide a new level of economy and convenience for routine I/O expansion. Their small size, low cost, and simplified system interface are possible due to high levels of integration and miniaturization that were not previously available. Unlike larger expansion formats such as PC/104, the extremely compact SPX format does not require a stacking connector or a position in the expansion stack. Connected by a single 14-pin cable to any SPX-enabled base board, SPX expansion modules can be mounted in any position, up to two feet from the host. The small (1.2" x 3.8") SPX modules may optionally be attached to the base board using PC/104 stand-offs. Up to four SPX modules can be daisy-chained together to meet targeted I/O requirements at a substantial cost and space savings.
Datasheet
Description
VersaLogic's SPX expansion modules provide a new level of economy and convenience for routine I/O expansion. Their small size, low cost, and simplified system interface are possible due to high levels of integration and miniaturization that were not previously available. Unlike larger expansion formats such as PC/104, the extremely compact SPX format does not require a stacking connector or a position in the expansion stack. Connected by a single 14-pin cable to any SPX-enabled base board, SPX expansion modules can be mounted in any position, up to two feet from the host. The small (1.2" x 3.8") SPX modules may optionally be attached to the base board using PC/104 stand-offs. Up to four SPX modules can be daisy-chained together to meet targeted I/O requirements at a substantial cost and space savings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPX Expansion Module - VL-SPX-4 - VersaLogic Corporation
Tualatin, OR, USA
SPX Expansion Module
VL-SPX-4
SPX Expansion Module VL-SPX-4
VersaLogic's SPX expansion modules provide a new level of economy and convenience for routine I/O expansion. Their small size, low cost, and simplified system interface are possible due to high levels of integration and miniaturization that were not previously available. Unlike larger expansion formats such as PC/104, the extremely compact SPX format does not require a stacking connector or a position in the expansion stack. Connected by a single 14-pin cable to any SPX-enabled base board, SPX expansion modules can be mounted in any position, up to two feet from the host. The small (1.2" x 3.8") SPX modules may optionally be attached to the base board using PC/104 stand-offs. Up to four SPX modules can be daisy-chained together to meet targeted I/O requirements at a substantial cost and space savings.

VersaLogic's SPX expansion modules provide a new level of economy and convenience for routine I/O expansion. Their small size, low cost, and simplified system interface are possible due to high levels of integration and miniaturization that were not previously available. Unlike larger expansion formats such as PC/104, the extremely compact SPX format does not require a stacking connector or a position in the expansion stack. Connected by a single 14-pin cable to any SPX-enabled base board, SPX expansion modules can be mounted in any position, up to two feet from the host. The small (1.2" x 3.8") SPX modules may optionally be attached to the base board using PC/104 stand-offs. Up to four SPX modules can be daisy-chained together to meet targeted I/O requirements at a substantial cost and space savings.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Data Acquisition
Product Number VL-SPX-4
Product Name SPX Expansion Module
Data Acquisition Output Module
Form Factor PC Board
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 6560930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Serial, usb
Analog Channels 1 #
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details