VersaLogic Corporation Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 200 Watt ATX style power supply for development (can be used with VersaBox) | |
| The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of... |