VersaLogic Corporation 48 Channel DIO Module PCM-3724

Description
The PCM-3724 provides 48 fully buffered digital input/output lines. It features Intel 8255 Mode 0 software compatibility for use with all popular software drivers. The two 50-pin I/O connectors are plug compatible with Opto 22 type I/O racks.The PCM-3724 provides the reliability of fully buffered inputs and outputs and high drive capacity at a cost comparable with non-buffered boards. The module's 48 bits are divided into six 8-bit I/O ports. Each port is software configurable as an input or an output. Two hardware interrupt lines are also available.
Datasheet
Description
The PCM-3724 provides 48 fully buffered digital input/output lines. It features Intel 8255 Mode 0 software compatibility for use with all popular software drivers. The two 50-pin I/O connectors are plug compatible with Opto 22 type I/O racks.The PCM-3724 provides the reliability of fully buffered inputs and outputs and high drive capacity at a cost comparable with non-buffered boards. The module's 48 bits are divided into six 8-bit I/O ports. Each port is software configurable as an input or an output. Two hardware interrupt lines are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48 Channel DIO Module - PCM-3724 - VersaLogic Corporation
Tualatin, OR, USA
48 Channel DIO Module
PCM-3724
48 Channel DIO Module PCM-3724
The PCM-3724 provides 48 fully buffered digital input/output lines. It features Intel 8255 Mode 0 software compatibility for use with all popular software drivers. The two 50-pin I/O connectors are plug compatible with Opto 22 type I/O racks.The PCM-3724 provides the reliability of fully buffered inputs and outputs and high drive capacity at a cost comparable with non-buffered boards. The module's 48 bits are divided into six 8-bit I/O ports. Each port is software configurable as an input or an output. Two hardware interrupt lines are also available.

The PCM-3724 provides 48 fully buffered digital input/output lines. It features Intel 8255 Mode 0 software compatibility for use with all popular software drivers. The two 50-pin I/O connectors are plug compatible with Opto 22 type I/O racks.The PCM-3724 provides the reliability of fully buffered inputs and outputs and high drive capacity at a cost comparable with non-buffered boards. The module's 48 bits are divided into six 8-bit I/O ports. Each port is software configurable as an input or an output. Two hardware interrupt lines are also available.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Data Acquisition
Product Number PCM-3724
Product Name 48 Channel DIO Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface None
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel Analog Output Module With Modbus - ADAM-4024 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
DSCA38 Strain Gage Input Signal Conditioner - DSCA38-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Excitation Voltage
View Details