Status Instruments, Inc. Smart RTD / Resistance / Slide Wire Input Trip Alarm SEM1633

Description
Simple configuration via USB port RTD, slide wire or resistance input Powered by 10 to 32VAC or 10 to 48VDC Dual relay outputs 250VAC, 1 Amp; 30VDC, 1 Amp High, low, deviation and inverted trip actions Relays isolated from each other, input & power supply DIN rail mount Ideal for HVAC and bms applications The SEM1633 provides an accurate alarm / switching function when used with RTD or Slide Wire sensors. The flexible design also allows the use of any resistance sensor within the range 10 to 10500Ω. This means that in the standard product Pt100, 500, 1000, Ni or Cu sensors as well as slide wire sensors up to 100KΩ, can be accommodated. Other sensor characteristics or your own 22 point linearization characteristic (for slide wire or linear resistance) can be downloaded into the product enabling you to adapt it exactly to your application. Trip outputs are independently configured for action, set point and dead band. Six actions are provided: normal High/Low/Deviation and inverted High/Low/Deviation. For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC. Our USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1633 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any changes you wish to make. To further help save time, the SEM1633 does not need to be wired to a power supply during the configuration process as it is powered via the USB interface from your PC
Datasheet
Description
Simple configuration via USB port RTD, slide wire or resistance input Powered by 10 to 32VAC or 10 to 48VDC Dual relay outputs 250VAC, 1 Amp; 30VDC, 1 Amp High, low, deviation and inverted trip actions Relays isolated from each other, input & power supply DIN rail mount Ideal for HVAC and bms applications The SEM1633 provides an accurate alarm / switching function when used with RTD or Slide Wire sensors. The flexible design also allows the use of any resistance sensor within the range 10 to 10500Ω. This means that in the standard product Pt100, 500, 1000, Ni or Cu sensors as well as slide wire sensors up to 100KΩ, can be accommodated. Other sensor characteristics or your own 22 point linearization characteristic (for slide wire or linear resistance) can be downloaded into the product enabling you to adapt it exactly to your application. Trip outputs are independently configured for action, set point and dead band. Six actions are provided: normal High/Low/Deviation and inverted High/Low/Deviation. For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC. Our USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1633 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any changes you wish to make. To further help save time, the SEM1633 does not need to be wired to a power supply during the configuration process as it is powered via the USB interface from your PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart RTD / Resistance / Slide Wire Input Trip Alarm - SEM1633 - Status Instruments, Inc.
Somerset, NJ, United States
Smart RTD / Resistance / Slide Wire Input Trip Alarm
SEM1633
Smart RTD / Resistance / Slide Wire Input Trip Alarm SEM1633
Simple configuration via USB port RTD, slide wire or resistance input Powered by 10 to 32VAC or 10 to 48VDC Dual relay outputs 250VAC, 1 Amp; 30VDC, 1 Amp High, low, deviation and inverted trip actions Relays isolated from each other, input & power supply DIN rail mount Ideal for HVAC and bms applications The SEM1633 provides an accurate alarm / switching function when used with RTD or Slide Wire sensors. The flexible design also allows the use of any resistance sensor within the range 10 to 10500Ω. This means that in the standard product Pt100, 500, 1000, Ni or Cu sensors as well as slide wire sensors up to 100KΩ, can be accommodated. Other sensor characteristics or your own 22 point linearization characteristic (for slide wire or linear resistance) can be downloaded into the product enabling you to adapt it exactly to your application. Trip outputs are independently configured for action, set point and dead band. Six actions are provided: normal High/Low/Deviation and inverted High/Low/Deviation. For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC. Our USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1633 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any changes you wish to make. To further help save time, the SEM1633 does not need to be wired to a power supply during the configuration process as it is powered via the USB interface from your PC
  • Simple configuration via USB port
  • RTD, slide wire or resistance input
  • Powered by 10 to 32VAC or 10 to 48VDC
  • Dual relay outputs 250VAC, 1 Amp; 30VDC, 1 Amp
  • High, low, deviation and inverted trip actions
  • Relays isolated from each other, input & power supply
  • DIN rail mount
  • Ideal for HVAC and bms applications

The SEM1633 provides an accurate alarm / switching function when used with RTD or Slide Wire sensors. The flexible design also allows the use of any resistance sensor within the range 10 to 10500Ω. This means that in the standard product Pt100, 500, 1000, Ni or Cu sensors as well as slide wire sensors up to 100KΩ, can be accommodated. Other sensor characteristics or your own 22 point linearization characteristic (for slide wire or linear resistance) can be downloaded into the product enabling you to adapt it exactly to your application.

Trip outputs are independently configured for action, set point and dead band. Six actions are provided: normal High/Low/Deviation and inverted High/Low/Deviation.

For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC.

Our USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1633 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any changes you wish to make. To further help save time, the SEM1633 does not need to be wired to a power supply during the configuration process as it is powered via the USB interface from your PC

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Data Acquisition
Product Number SEM1633
Product Name Smart RTD / Resistance / Slide Wire Input Trip Alarm
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Relay Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Input/output module - CDPX-EA-V2 - Festo Corporation
Specs
Data Acquisition Input/Output Module
Isolation yes
DC Voltage 24 V DC
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details