Status Instruments, Inc. Smart 4 to 20mA Loop Powered Dual Trip Alarm SEM1636

Description
Simple configuration via USB port Powered from 4 to 20mA loop – 5VCD max. voltage drop Dual trip output with independent set actions Trip rating 250VAC, 1 Amp; 30VDC, 1 Amp Normal and inverted high/low/deviation trip actions Relays isolated from each other, inputs & power supply Filter, math and linearization functions Led trip indication, fail on or fail off trip actions The SEM1636 monitors a 4 to 20mA loop and provides two independent SPDT trip contacts set to trip at any point within the 4 to 20ma range. The SEM1636 requires no additional power connection as power is taken from the 4 to 20mA loop. Trip outputs are independently configured for action, set point, and dead band. Six actions are provided: normal High/Low/Deviation and inverted High/Low/Deviation. Additional math, filter and user linearization functions are provided. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1636 and your PC. Using our free configuration software, the user can configure the device to the required application. To further help save time, the SEM1636 does not need to be wired to a power supply during the configuration process as it is powered via the USB interface from the PC.
Datasheet
Description
Simple configuration via USB port Powered from 4 to 20mA loop – 5VCD max. voltage drop Dual trip output with independent set actions Trip rating 250VAC, 1 Amp; 30VDC, 1 Amp Normal and inverted high/low/deviation trip actions Relays isolated from each other, inputs & power supply Filter, math and linearization functions Led trip indication, fail on or fail off trip actions The SEM1636 monitors a 4 to 20mA loop and provides two independent SPDT trip contacts set to trip at any point within the 4 to 20ma range. The SEM1636 requires no additional power connection as power is taken from the 4 to 20mA loop. Trip outputs are independently configured for action, set point, and dead band. Six actions are provided: normal High/Low/Deviation and inverted High/Low/Deviation. Additional math, filter and user linearization functions are provided. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1636 and your PC. Using our free configuration software, the user can configure the device to the required application. To further help save time, the SEM1636 does not need to be wired to a power supply during the configuration process as it is powered via the USB interface from the PC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart 4 to 20mA Loop Powered Dual Trip Alarm - SEM1636 - Status Instruments, Inc.
Somerset, NJ, United States
Smart 4 to 20mA Loop Powered Dual Trip Alarm
SEM1636
Smart 4 to 20mA Loop Powered Dual Trip Alarm SEM1636
Simple configuration via USB port Powered from 4 to 20mA loop – 5VCD max. voltage drop Dual trip output with independent set actions Trip rating 250VAC, 1 Amp; 30VDC, 1 Amp Normal and inverted high/low/deviation trip actions Relays isolated from each other, inputs & power supply Filter, math and linearization functions Led trip indication, fail on or fail off trip actions The SEM1636 monitors a 4 to 20mA loop and provides two independent SPDT trip contacts set to trip at any point within the 4 to 20ma range. The SEM1636 requires no additional power connection as power is taken from the 4 to 20mA loop. Trip outputs are independently configured for action, set point, and dead band. Six actions are provided: normal High/Low/Deviation and inverted High/Low/Deviation. Additional math, filter and user linearization functions are provided. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1636 and your PC. Using our free configuration software, the user can configure the device to the required application. To further help save time, the SEM1636 does not need to be wired to a power supply during the configuration process as it is powered via the USB interface from the PC.
  • Simple configuration via USB port
  • Powered from 4 to 20mA loop – 5VCD max. voltage drop
  • Dual trip output with independent set actions
  • Trip rating 250VAC, 1 Amp; 30VDC, 1 Amp
  • Normal and inverted high/low/deviation trip actions
  • Relays isolated from each other, inputs & power supply
  • Filter, math and linearization functions
  • Led trip indication, fail on or fail off trip actions

The SEM1636 monitors a 4 to 20mA loop and provides two independent SPDT trip contacts set to trip at any point within the 4 to 20ma range. The SEM1636 requires no additional power connection as power is taken from the 4 to 20mA loop. Trip outputs are independently configured for action, set point, and dead band. Six actions are provided: normal High/Low/Deviation and inverted High/Low/Deviation. Additional math, filter and user linearization functions are provided.

Designed for ease of use, our latest USB interface is fitted for quick and easy configuration by simply connecting a standard USB cable between the SEM1636 and your PC. Using our free configuration software, the user can configure the device to the required application. To further help save time, the SEM1636 does not need to be wired to a power supply during the configuration process as it is powered via the USB interface from the PC.

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Data Acquisition
Product Number SEM1636
Product Name Smart 4 to 20mA Loop Powered Dual Trip Alarm
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Relay Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 1906110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Input/Output Module
Form Factor PC Board
Host Connection RS232/422/485; Serial-I2C
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details