Status Instruments, Inc. Universal Input DIN Rail Dual Trip Alarm SEM1630

Description
Simple configuration via USBport Universal PT100, thermocouple, mV, mA input Input/output isolation Dual relay outputs 250VAC, 1 Amp Relays isolated from each other 10 year warranty The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments. It has been designed to accept most common process and temperature sensor inputs and provide the user with a dual trip output. Isolation is provided on all three ports. All temperature ranges are linear to temperature. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1630 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any changes you wish to make. To further help save time, the SEM1630 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC
Datasheet
Description
Simple configuration via USBport Universal PT100, thermocouple, mV, mA input Input/output isolation Dual relay outputs 250VAC, 1 Amp Relays isolated from each other 10 year warranty The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments. It has been designed to accept most common process and temperature sensor inputs and provide the user with a dual trip output. Isolation is provided on all three ports. All temperature ranges are linear to temperature. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1630 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any changes you wish to make. To further help save time, the SEM1630 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Input DIN Rail Dual Trip Alarm - SEM1630 - Status Instruments, Inc.
Somerset, NJ, United States
Universal Input DIN Rail Dual Trip Alarm
SEM1630
Universal Input DIN Rail Dual Trip Alarm SEM1630
Simple configuration via USBport Universal PT100, thermocouple, mV, mA input Input/output isolation Dual relay outputs 250VAC, 1 Amp Relays isolated from each other 10 year warranty The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments. It has been designed to accept most common process and temperature sensor inputs and provide the user with a dual trip output. Isolation is provided on all three ports. All temperature ranges are linear to temperature. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1630 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any changes you wish to make. To further help save time, the SEM1630 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC
  • Simple configuration via USBport
  • Universal PT100, thermocouple, mV, mA input
  • Input/output isolation
  • Dual relay outputs 250VAC, 1 Amp
  • Relays isolated from each other
  • 10 year warranty

The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments. It has been designed to accept most common process and temperature sensor inputs and provide the user with a dual trip output. Isolation is provided on all three ports. All temperature ranges are linear to temperature.

Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1630 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any changes you wish to make. To further help save time, the SEM1630 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Data Acquisition
Product Number SEM1630
Product Name Universal Input DIN Rail Dual Trip Alarm
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Relay Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 5096933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Serial, usb
Analog Channels 2 #
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details