Status Instruments, Inc. Universal Data Logger SL7000

Description
The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and RH, as well as an optional external temperature and RH sensor. All units also feature a digital input which can be used as an event trigger or as a counter input. Powered by its own userreplaceable battery with life in excess of 3 years, the SL7000 can record up to 120,000 readings at intervals from 1 second to 24 hours. It features unprecedented 16-bit accuracy and resolution for all universal inputs, and is competitively priced regardless of the application. An on-board LCD display (optional) shows selected channel information, and integral LED displays provide immediate scanning and alarm status information. Features Universal Inputs 1, 2, 3, 4, 5, 6, 7, 8 and 9 channels 16-bit resolution LCD display option User-replaceable battery Typical 3 year battery life Digital input
Datasheet
Description
The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and RH, as well as an optional external temperature and RH sensor. All units also feature a digital input which can be used as an event trigger or as a counter input. Powered by its own userreplaceable battery with life in excess of 3 years, the SL7000 can record up to 120,000 readings at intervals from 1 second to 24 hours. It features unprecedented 16-bit accuracy and resolution for all universal inputs, and is competitively priced regardless of the application. An on-board LCD display (optional) shows selected channel information, and integral LED displays provide immediate scanning and alarm status information. Features Universal Inputs 1, 2, 3, 4, 5, 6, 7, 8 and 9 channels 16-bit resolution LCD display option User-replaceable battery Typical 3 year battery life Digital input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Data Logger - SL7000 - Status Instruments, Inc.
Somerset, NJ, United States
Universal Data Logger
SL7000
Universal Data Logger SL7000
The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and RH, as well as an optional external temperature and RH sensor. All units also feature a digital input which can be used as an event trigger or as a counter input. Powered by its own userreplaceable battery with life in excess of 3 years, the SL7000 can record up to 120,000 readings at intervals from 1 second to 24 hours. It features unprecedented 16-bit accuracy and resolution for all universal inputs, and is competitively priced regardless of the application. An on-board LCD display (optional) shows selected channel information, and integral LED displays provide immediate scanning and alarm status information. Features Universal Inputs 1, 2, 3, 4, 5, 6, 7, 8 and 9 channels 16-bit resolution LCD display option User-replaceable battery Typical 3 year battery life Digital input

The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and RH, as well as an optional external temperature and RH sensor. All units also feature a digital input which can be used as an event trigger or as a counter input. Powered by its own userreplaceable battery with life in excess of 3 years, the SL7000 can record up to 120,000 readings at intervals from 1 second to 24 hours. It features unprecedented 16-bit accuracy and resolution for all universal inputs, and is competitively priced regardless of the application. An on-board LCD display (optional) shows selected channel information, and integral LED displays provide immediate scanning and alarm status information.

Features

  • Universal Inputs
  • 1, 2, 3, 4, 5, 6, 7, 8 and 9 channels
  • 16-bit resolution
  • LCD display option
  • User-replaceable battery
  • Typical 3 year battery life
  • Digital input
Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Data Acquisition
Product Number SL7000
Product Name Universal Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - 1046167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outputs Analogue
Agency Approval RoHS Compliant
Analog Channels 8 #
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details