Siemens Analytical Products Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| A reliable Sample Conditioning System (SCS) for an on-line process analyzer is a prerequisite for analyzer reliability. | |
| CALOMAT 62 is a thermal conductivity analyzer especially designed for applications in corrosive gases. This allows the concentration of gas components such as Cl2, HCl and NH3... | |
| For continuous measurement of hydrogen and noble gases, the thermal conductivity of the sample gas mixture is measured and used to calculate the concentration. Only binary gas mixtures can be... | |
| Gas analyzers with an FID (flame ionization detector) are well suited for the continuous total hydrocarbon measurement. In the first approach, the measuring result is proportional to the number of... | |
| Most frequently used for demanding applications, the OXYMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and... | |
| Most frequently used for demanding applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and... | |
| OXYMAT 64 can control the measurement of oxygen concentration in the smallest tracks, even down to the smallest measuring area of 0…10 ppm. This is for special interests in arrangements... | |
| SIPROCESS UV600 is an extractive UV gas analyzer that can simultaneously measure up to three components. It is a specialist for extremely selective NO measurement with small measuring ranges and... | |
| SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact... | |
| The "Combi-Analyzer" ULTRAMAT/OXYMAT 6 combines the features of the ULTRAMAT 6 and OXYMAT 6 in one analyzer in a 19" rack design. Most frequently used for demanding applications, the ULTRAMAT... | |
| The basic design of the diode laser gas analyzer LDS 6 enables further opportunities in process gas analytics and continuous emission monitoring. The major part of the benefits the in-situ... | |
| The OXYMAT 61 is an oxygen analyzer for standard applications. The OXYMAT 61 requires ambient air as its reference gas. This is supplied by a pump that is integrated into... | |
| This process gas chromatograph, which has resulted from decades of international experience and technology development, leads the industry in capability, flexibility and reliability. The Maxum edition II is used in... | |
| With its multi-component design with NDIR technology for the measurement of up to three IR active constituents and optional electrochemical cells for O2 and H2S measurement, the... |