Siemens Analytical Products Extractive Gas Analyzer OXYMAT 6

Description
Most frequently used for demanding applications, the OXYMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and a measuring bench that is adapted to the measuring task. The OXYMAT 6 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and allows parameterization of minimal measuring ranges of 0 to 0.5 % (detection limit 50 ppm) up to 0 to 100% in a single device, and even 99,5 to 100%. The sensor in the detector does not come into contact with the sample gas thus allowing the measurement of corrosive gases. Corrosive resistant materials are used in the gas path. The gas proof separation of the electronic and physical section when using the field analyzer design with type IP65 protection and purging gas connection guarantees a long service life even under demanding ambient conditions. The field unit is also the basic variant for the possible optional heating of the analysis unit for the measurement of low-boiling constituents and for use in hazardous areas. Benefits Paramagnetic alternating pressure principle: Small measuring ranges (0 to 0.5 % or 99.5 to 100 % O2), absolute linearity Detector element has no contact with the sample gas: Can be used under harsh conditions, long service life Physically suppressed zero through suitable selection of reference gas (air or O2) e.g. 98 to 100 % O2 for purity monitoring / air separation Open interface architecture (RS 485, RS 232, PROFIBUS) SIPROM GA network for maintenance and service information (option)
Datasheet
Description
Most frequently used for demanding applications, the OXYMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and a measuring bench that is adapted to the measuring task. The OXYMAT 6 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and allows parameterization of minimal measuring ranges of 0 to 0.5 % (detection limit 50 ppm) up to 0 to 100% in a single device, and even 99,5 to 100%. The sensor in the detector does not come into contact with the sample gas thus allowing the measurement of corrosive gases. Corrosive resistant materials are used in the gas path. The gas proof separation of the electronic and physical section when using the field analyzer design with type IP65 protection and purging gas connection guarantees a long service life even under demanding ambient conditions. The field unit is also the basic variant for the possible optional heating of the analysis unit for the measurement of low-boiling constituents and for use in hazardous areas. Benefits Paramagnetic alternating pressure principle: Small measuring ranges (0 to 0.5 % or 99.5 to 100 % O2), absolute linearity Detector element has no contact with the sample gas: Can be used under harsh conditions, long service life Physically suppressed zero through suitable selection of reference gas (air or O2) e.g. 98 to 100 % O2 for purity monitoring / air separation Open interface architecture (RS 485, RS 232, PROFIBUS) SIPROM GA network for maintenance and service information (option)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extractive Gas Analyzer - OXYMAT 6 - Siemens Analytical Products
Houston, TX, United States
Extractive Gas Analyzer
OXYMAT 6
Extractive Gas Analyzer OXYMAT 6
Most frequently used for demanding applications, the OXYMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and a measuring bench that is adapted to the measuring task. The OXYMAT 6 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and allows parameterization of minimal measuring ranges of 0 to 0.5 % (detection limit 50 ppm) up to 0 to 100% in a single device, and even 99,5 to 100%. The sensor in the detector does not come into contact with the sample gas thus allowing the measurement of corrosive gases. Corrosive resistant materials are used in the gas path. The gas proof separation of the electronic and physical section when using the field analyzer design with type IP65 protection and purging gas connection guarantees a long service life even under demanding ambient conditions. The field unit is also the basic variant for the possible optional heating of the analysis unit for the measurement of low-boiling constituents and for use in hazardous areas. Benefits Paramagnetic alternating pressure principle: Small measuring ranges (0 to 0.5 % or 99.5 to 100 % O2), absolute linearity Detector element has no contact with the sample gas: Can be used under harsh conditions, long service life Physically suppressed zero through suitable selection of reference gas (air or O2) e.g. 98 to 100 % O2 for purity monitoring / air separation Open interface architecture (RS 485, RS 232, PROFIBUS) SIPROM GA network for maintenance and service information (option)

Most frequently used for demanding applications, the OXYMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and a measuring bench that is adapted to the measuring task.

The OXYMAT 6 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and allows parameterization of minimal measuring ranges of 0 to 0.5 % (detection limit 50 ppm) up to 0 to 100% in a single device, and even 99,5 to 100%.

The sensor in the detector does not come into contact with the sample gas thus allowing the measurement of corrosive gases. Corrosive resistant materials are used in the gas path.

The gas proof separation of the electronic and physical section when using the field analyzer design with type IP65 protection and purging gas connection guarantees a long service life even under demanding ambient conditions. The field unit is also the basic variant for the possible optional heating of the analysis unit for the measurement of low-boiling constituents and for use in hazardous areas.

Benefits

  • Paramagnetic alternating pressure principle: Small measuring ranges (0 to 0.5 % or 99.5 to 100 % O2), absolute linearity
  • Detector element has no contact with the sample gas: Can be used under harsh conditions, long service life
  • Physically suppressed zero through suitable selection of reference gas (air or O2) e.g. 98 to 100 % O2 for purity monitoring / air separation
  • Open interface architecture (RS 485, RS 232, PROFIBUS)
  • SIPROM GA network for maintenance and service information (option)
Supplier's Site Datasheet
Continuous Gas Analyzers - OXYMAT 6 - Siemens Process Instrumentation
Harleysville, PA, United States
Continuous Gas Analyzers
OXYMAT 6
Continuous Gas Analyzers OXYMAT 6
OXYMAT 6 | for oxygen Specialist for oxygen The OXYMAT 6 also meets the high standards in demanding applications through modern electronics, ease of operation, and a physical element that is adapted to the measurement task. Even for the smallest measuring ranges The SIL 2 classification obtained by OXYMAT 6 makes it easier for plant operators to comply with the often required proof of risk reduction. The OXYMAT 6 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and enables parameterization of smallest measuring ranges from 0 to 0.5% (detection limit 50 ppm) up to 0 to 100%, and even 99.5 to 100% in a single device. High-quality materials in the gas channel even enable the analytical devices to be used for measurements of corrosive gas mixtures. The detector unit has no contact with the measuring gas, thus allowing it to be used under harsh conditions while guaranteeing a long service life at the same time. Long lifetime Gas-tight separation of the electronic and physical components when using the field analyzer design with class IP65 protection and a purging gas connection guarantees a long lifetime even under harsh ambient conditions. Moreover, the field device design is also the basic variant for the optional heating feature of the analysis unit for measuring any low-boiling components and for use in hazardous zones. Benefits at a glance Paramagnetic alternating pressure method: Small measuring ranges (0 to 0.5% or 99.5 to 100% O2), absolute linearity Detector element has no contact with the measuring gas: can be used under “harsh conditions,” long service life Physically suppressed zero point by suitable reference gas selection (air or O2), such as 98 to 100% O2 for purity monitoring / air separators Open interface architecture (RS 485, RS 232, PROFIBUS) SIPROM GA network for maintenance and service information (optional)

OXYMAT 6 | for oxygen

Specialist for oxygen

The OXYMAT 6 also meets the high standards in demanding applications through modern electronics, ease of operation, and a physical element that is adapted to the measurement task.

Even for the smallest measuring ranges

The SIL 2 classification obtained by OXYMAT 6 makes it easier for plant operators to comply with the often required proof of risk reduction. The OXYMAT 6 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and enables parameterization of smallest measuring ranges from 0 to 0.5% (detection limit 50 ppm) up to 0 to 100%, and even 99.5 to 100% in a single device. High-quality materials in the gas channel even enable the analytical devices to be used for measurements of corrosive gas mixtures. The detector unit has no contact with the measuring gas, thus allowing it to be used under harsh conditions while guaranteeing a long service life at the same time.

Long lifetime

Gas-tight separation of the electronic and physical components when using the field analyzer design with class IP65 protection and a purging gas connection guarantees a long lifetime even under harsh ambient conditions. Moreover, the field device design is also the basic variant for the optional heating feature of the analysis unit for measuring any low-boiling components and for use in hazardous zones.

Benefits at a glance

  • Paramagnetic alternating pressure method: Small measuring ranges (0 to 0.5% or 99.5 to 100% O2), absolute linearity
  • Detector element has no contact with the measuring gas: can be used under “harsh conditions,” long service life
  • Physically suppressed zero point by suitable reference gas selection (air or O2), such as 98 to 100% O2 for purity monitoring / air separators
  • Open interface architecture (RS 485, RS 232, PROFIBUS)
  • SIPROM GA network for maintenance and service information (optional)
Supplier's Site Datasheet

Technical Specifications

  Siemens Analytical Products Siemens Process Instrumentation
Product Category Gas Instruments Gas Instruments
Product Number OXYMAT 6 OXYMAT 6
Product Name Extractive Gas Analyzer Continuous Gas Analyzers
Measurement Type %Volume
Application Continuous Emissions Monitoring Continuous Emissions Monitoring; Process Gas
Gas Types O2; (0 to 100%) O2; (Smallest measuring range 0–0.5 %)
Electrical Outputs Current; Switch or Relay Current
Display Digital Digital
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Zirconia Oxygen Analyzer - ZFK7 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types O2; (0 to 50vol%); (Zirconium Oxygen)
Electrical Outputs Current
View Details
OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details