Siemens Analytical Products In-Situ Laser Gas Analyzer SITRANS SL

Description
SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors (transmitter and receiver) are meant to be mounted directly on the process with no need of sampling systems. The hardware for processing the measurement signal into a concentration value as well as monitoring, control and serving of the communication means are also integrated into these two main modules. The sensors are designed for operation under harsh environmental conditions. Laser light is sent from the transmitter, passing through the process gas, arriving at the detector on the receiver side. The measurements are carried out on-line with a very short response time permitting fast and effective cost-savings in process control. The laser characteristics allow single-line spectroscopy free of interferences. Since the band width of the laser light is extremely narrow, only the gas component of interest will interact with it. Other process influences, such as dust and temperature, are easily eliminated due to the excellent inherent compensation capabilities of this technique. An in-line reference cell filled with a non-interfering reference gas, a further development of the already established Siemens TDL technology, provides unique user benefit in terms of minimum need for maintenance and recalibration. Applications: Process control (chemical industry) Process optimization (steel industry) Safety monitoring, e.g. measuring minimum or maximum concentration limit for oxygen or carbon monoxide in explosive proof environment Combustion control (boilers, municipal waste incinerators) Benefits Little installation effort Minimum maintenance requirements Extremely rugged design High long-term stability through built-in, maintenance-free reference gas cell Real-time measurements
Datasheet
Description
SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors (transmitter and receiver) are meant to be mounted directly on the process with no need of sampling systems. The hardware for processing the measurement signal into a concentration value as well as monitoring, control and serving of the communication means are also integrated into these two main modules. The sensors are designed for operation under harsh environmental conditions. Laser light is sent from the transmitter, passing through the process gas, arriving at the detector on the receiver side. The measurements are carried out on-line with a very short response time permitting fast and effective cost-savings in process control. The laser characteristics allow single-line spectroscopy free of interferences. Since the band width of the laser light is extremely narrow, only the gas component of interest will interact with it. Other process influences, such as dust and temperature, are easily eliminated due to the excellent inherent compensation capabilities of this technique. An in-line reference cell filled with a non-interfering reference gas, a further development of the already established Siemens TDL technology, provides unique user benefit in terms of minimum need for maintenance and recalibration. Applications: Process control (chemical industry) Process optimization (steel industry) Safety monitoring, e.g. measuring minimum or maximum concentration limit for oxygen or carbon monoxide in explosive proof environment Combustion control (boilers, municipal waste incinerators) Benefits Little installation effort Minimum maintenance requirements Extremely rugged design High long-term stability through built-in, maintenance-free reference gas cell Real-time measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Situ Laser Gas Analyzer - SITRANS SL - Siemens Analytical Products
Houston, TX, United States
In-Situ Laser Gas Analyzer
SITRANS SL
In-Situ Laser Gas Analyzer SITRANS SL
SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors (transmitter and receiver) are meant to be mounted directly on the process with no need of sampling systems. The hardware for processing the measurement signal into a concentration value as well as monitoring, control and serving of the communication means are also integrated into these two main modules. The sensors are designed for operation under harsh environmental conditions. Laser light is sent from the transmitter, passing through the process gas, arriving at the detector on the receiver side. The measurements are carried out on-line with a very short response time permitting fast and effective cost-savings in process control. The laser characteristics allow single-line spectroscopy free of interferences. Since the band width of the laser light is extremely narrow, only the gas component of interest will interact with it. Other process influences, such as dust and temperature, are easily eliminated due to the excellent inherent compensation capabilities of this technique. An in-line reference cell filled with a non-interfering reference gas, a further development of the already established Siemens TDL technology, provides unique user benefit in terms of minimum need for maintenance and recalibration. Applications: Process control (chemical industry) Process optimization (steel industry) Safety monitoring, e.g. measuring minimum or maximum concentration limit for oxygen or carbon monoxide in explosive proof environment Combustion control (boilers, municipal waste incinerators) Benefits Little installation effort Minimum maintenance requirements Extremely rugged design High long-term stability through built-in, maintenance-free reference gas cell Real-time measurements

SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors (transmitter and receiver) are meant to be mounted directly on the process with no need of sampling systems. The hardware for processing the measurement signal into a concentration value as well as monitoring, control and serving of the communication means are also integrated into these two main modules. The sensors are designed for operation under harsh environmental conditions.

Laser light is sent from the transmitter, passing through the process gas, arriving at the detector on the receiver side. The measurements are carried out on-line with a very short response time permitting fast and effective cost-savings in process control. The laser characteristics allow single-line spectroscopy free of interferences. Since the band width of the laser light is extremely narrow, only the gas component of interest will interact with it. Other process influences, such as dust and temperature, are easily eliminated due to the excellent inherent compensation capabilities of this technique.

An in-line reference cell filled with a non-interfering reference gas, a further development of the already established Siemens TDL technology, provides unique user benefit in terms of minimum need for maintenance and recalibration.

Applications:

  • Process control (chemical industry)
  • Process optimization (steel industry)
  • Safety monitoring, e.g. measuring minimum or maximum concentration limit for oxygen or carbon monoxide in explosive proof environment
  • Combustion control (boilers, municipal waste incinerators)

Benefits

  • Little installation effort
  • Minimum maintenance requirements
  • Extremely rugged design
  • High long-term stability through built-in, maintenance-free reference gas cell
  • Real-time measurements
Supplier's Site Datasheet
O2 Gas Analyzer - SITRANS SL - Siemens Process Instrumentation
Harleysville, PA, United States
O2 Gas Analyzer
SITRANS SL
O2 Gas Analyzer SITRANS SL
SITRANS SL is designed for measuring oxygen (O2) with high sensitivity. It consists of a pair of cross-duct sensors, a transmitter unit and a detector unit, both with the same dimensions. Due to its little installation effort and its minimum maintenance requirements, SITRANS SL guarantees a high level of economic efficiency. SITRANS SL – easy to handle with contact-free measurement The in-situ SITRANS SL gas analyzer features high operational availability, unique analytical selectivity, and a wide range of possible applications. SITRANS SL permits measurement of a gas component directly in the process The gas analyzer SITRANS SL consists of a pair of cross-duct sensors, a transmitter unit and a detector unit. The hardware processes the measurement signal into a concentration value as well as monitors, controls and servs the communication. The sensors can operate under harsh conditions. Measurements are carried out with a short response time permitting effective cost-savings. The laser characteristics allow single-line spectroscopy free of interferences which means that only the gas component of interest will interact with it and other process influences are eliminated.e. High functionality with remote control The detector unit is connected to the transmitter unit by means of a sensor cable. A further cable on the receiver is used to connect the power supply and the communication interfaces. The receiver enclosure contains a local user interface (LUI) with an LC display which can be read through a window in the cover. The LUI is operated by remote control. Innovative solution for calibration An in-line reference cell filled with a non-interfering reference gas, a further development of the already established Siemens TDL technology, provides unique user benefit in terms of minimum need for maintenance and recalibration. Applications Process control (chemical industry) Process optimization (steel industry) Safety monitoring, e.g. measuring minimum or maximum concentration limit for oxygen in explosive proof environment Combustion control (boilers, municipal waste incinerators) Benefits at a glance Little installation effort Minimum maintenance requirements Extremely rugged design High long-term stability through built-in, maintenance-free reference gas cell Real-time measurements

SITRANS SL is designed for measuring oxygen (O2) with high sensitivity. It consists of a pair of cross-duct sensors, a transmitter unit and a detector unit, both with the same dimensions. Due to its little installation effort and its minimum maintenance requirements, SITRANS SL guarantees a high level of economic efficiency.

SITRANS SL – easy to handle with contact-free measurement

The in-situ SITRANS SL gas analyzer features high operational availability, unique analytical selectivity, and a wide range of possible applications. SITRANS SL permits measurement of a gas component directly in the process

The gas analyzer SITRANS SL consists of a pair of cross-duct sensors, a transmitter unit and a detector unit. The hardware processes the measurement signal into a concentration value as well as monitors, controls and servs the communication. The sensors can operate under harsh conditions. Measurements are carried out with a short response time permitting effective cost-savings. The laser characteristics allow single-line spectroscopy free of interferences which means that only the gas component of interest will interact with it and other process influences are eliminated.e.

High functionality with remote control

The detector unit is connected to the transmitter unit by means of a sensor cable. A further cable on the receiver is used to connect the power supply and the communication interfaces. The receiver enclosure contains a local user interface (LUI) with an LC display which can be read through a window in the cover. The LUI is operated by remote control.

Innovative solution for calibration

An in-line reference cell filled with a non-interfering reference gas, a further development of the already established Siemens TDL technology, provides unique user benefit in terms of minimum need for maintenance and recalibration.

Applications

  • Process control (chemical industry)
  • Process optimization (steel industry)
  • Safety monitoring, e.g. measuring minimum or maximum concentration limit for oxygen in explosive proof environment
  • Combustion control (boilers, municipal waste incinerators)

Benefits at a glance

  • Little installation effort
  • Minimum maintenance requirements
  • Extremely rugged design
  • High long-term stability through built-in, maintenance-free reference gas cell
  • Real-time measurements
Supplier's Site Datasheet

Technical Specifications

  Siemens Analytical Products Siemens Process Instrumentation
Product Category Gas Instruments Gas Instruments
Product Number SITRANS SL SITRANS SL
Product Name In-Situ Laser Gas Analyzer O2 Gas Analyzer
Measurement Type %Volume; Trace %Volume
Application Process Gas Process Gas
Gas Types CO2; (0 to 6000 ppm); O2; (0 to 200 ppm, 0 to 100%) O2; (0 1 Vol% up to 0 100 Vol%)
Electrical Outputs Current; Switch or Relay (optional feature) Voltage
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant Gas Monitors - Quadset, QD-REF Series - Acme Engineering Products
Specs
Measurement Type Trace
Gas Types Refrigerants; (0-1000 ppm)
Electrical Outputs Current (optional feature); Switch or Relay
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Air Quality Monitors - 2362654 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details