Siemens Analytical Products In-Situ Laser Gas Analyzer LDS6

Description
The basic design of the diode laser gas analyzer LDS 6 enables further opportunities in process gas analytics and continuous emission monitoring. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and in real-time – without any disturbance or delay due to gas sampling or gas conditioning. The total benefit depends on the individual process. In almost any case, the elegant method leads to a higher efficiency and less efforts for installation and maintenance. As a consequence of the fast in-situ measuring the profitability and the environmental compatibility of most processes can be increased. Besides emission monitoring there is a set of industrial applications where diode laser is already established as a standard tool for process optimisation. Among the most important market segments in the process industries one will find, today: Power generation / combustion industry Surveillance and optimisation of DeNOx plants by measuring the ammonia slip behind SCR and SNCR DeNOx installations Thermal waste treatment: Primary combustion control by fast measurements of the oxygen concentration and the gas temperature in furnaces and boilers. Surveillance and optimisation of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety: Immediate and intrinsic save (Ex i) concentration measurement in combustible gases like CO and CH4 or surveillance of the oxygen level in process streams, tanks or silos. Corrosion protection: Fast and non-intrusive surveillance of moisture in corrosive gas mixtures. Benefits Little installation effort Minimum maintenance requirements Extremely rugged design High long-term stability through built-in, maintenance-free reference gas cell, field calibration is unnecessary Real-time measurements
Datasheet
Description
The basic design of the diode laser gas analyzer LDS 6 enables further opportunities in process gas analytics and continuous emission monitoring. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and in real-time – without any disturbance or delay due to gas sampling or gas conditioning. The total benefit depends on the individual process. In almost any case, the elegant method leads to a higher efficiency and less efforts for installation and maintenance. As a consequence of the fast in-situ measuring the profitability and the environmental compatibility of most processes can be increased. Besides emission monitoring there is a set of industrial applications where diode laser is already established as a standard tool for process optimisation. Among the most important market segments in the process industries one will find, today: Power generation / combustion industry Surveillance and optimisation of DeNOx plants by measuring the ammonia slip behind SCR and SNCR DeNOx installations Thermal waste treatment: Primary combustion control by fast measurements of the oxygen concentration and the gas temperature in furnaces and boilers. Surveillance and optimisation of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety: Immediate and intrinsic save (Ex i) concentration measurement in combustible gases like CO and CH4 or surveillance of the oxygen level in process streams, tanks or silos. Corrosion protection: Fast and non-intrusive surveillance of moisture in corrosive gas mixtures. Benefits Little installation effort Minimum maintenance requirements Extremely rugged design High long-term stability through built-in, maintenance-free reference gas cell, field calibration is unnecessary Real-time measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Situ Laser Gas Analyzer - LDS6 - Siemens Analytical Products
Houston, TX, United States
In-Situ Laser Gas Analyzer
LDS6
In-Situ Laser Gas Analyzer LDS6
The basic design of the diode laser gas analyzer LDS 6 enables further opportunities in process gas analytics and continuous emission monitoring. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and in real-time – without any disturbance or delay due to gas sampling or gas conditioning. The total benefit depends on the individual process. In almost any case, the elegant method leads to a higher efficiency and less efforts for installation and maintenance. As a consequence of the fast in-situ measuring the profitability and the environmental compatibility of most processes can be increased. Besides emission monitoring there is a set of industrial applications where diode laser is already established as a standard tool for process optimisation. Among the most important market segments in the process industries one will find, today: Power generation / combustion industry Surveillance and optimisation of DeNOx plants by measuring the ammonia slip behind SCR and SNCR DeNOx installations Thermal waste treatment: Primary combustion control by fast measurements of the oxygen concentration and the gas temperature in furnaces and boilers. Surveillance and optimisation of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety: Immediate and intrinsic save (Ex i) concentration measurement in combustible gases like CO and CH4 or surveillance of the oxygen level in process streams, tanks or silos. Corrosion protection: Fast and non-intrusive surveillance of moisture in corrosive gas mixtures. Benefits Little installation effort Minimum maintenance requirements Extremely rugged design High long-term stability through built-in, maintenance-free reference gas cell, field calibration is unnecessary Real-time measurements

The basic design of the diode laser gas analyzer LDS 6 enables further opportunities in process gas analytics and continuous emission monitoring. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and in real-time – without any disturbance or delay due to gas sampling or gas conditioning.

The total benefit depends on the individual process. In almost any case, the elegant method leads to a higher efficiency and less efforts for installation and maintenance. As a consequence of the fast in-situ measuring the profitability and the environmental compatibility of most processes can be increased.

Besides emission monitoring there is a set of industrial applications where diode laser is already established as a standard tool for process optimisation. Among the most important market segments in the process industries one will find, today:

  • Power generation / combustion industry
    Surveillance and optimisation of DeNOx plants by measuring the ammonia slip behind SCR and SNCR DeNOx installations
  • Thermal waste treatment:
    Primary combustion control by fast measurements of the oxygen concentration and the gas temperature in furnaces and boilers.
    Surveillance and optimisation of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps.
  • Internal combustion engines:
    Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds
  • Explosion safety:
    Immediate and intrinsic save (Ex i) concentration measurement in combustible gases like CO and CH4 or surveillance of the oxygen level in process streams, tanks or silos.
  • Corrosion protection:
    Fast and non-intrusive surveillance of moisture in corrosive gas mixtures.

Benefits

  • Little installation effort
  • Minimum maintenance requirements
  • Extremely rugged design
  • High long-term stability through built-in, maintenance-free reference gas cell, field calibration is unnecessary
  • Real-time measurements
Supplier's Site Datasheet

Technical Specifications

  Siemens Analytical Products
Product Category Gas Instruments
Product Number LDS6
Product Name In-Situ Laser Gas Analyzer
Measurement Type %Volume (optional feature); Trace (optional feature)
Application Continuous Emissions Monitoring; Process Gas
Gas Types Toxic; NH3; (0 to 500 ppm); CO2; (0 to 100%); CO; (0 to 100 %); HCl; (0 to 6000 ppm); HF; (0 to 200 ppm); O2; (0 to 100%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

4-Point Centralized Gas Detection System - CEL4 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO2 (optional feature); CO (optional feature); Cl2 (optional feature); Hydrocarbons (optional feature); H2 (optional feature); H2S (optional feature); Methane (CH4) / Natural Gas (optional feature); NO2 (optional feature); O2 (optional feature); SO2 (optional feature)
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Carbon Monoxide Detector - Millwatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details
Air Quality Monitors - 2121726 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 90 %
View Details