Siemens Analytical Products Extractive Gas Analyzer OXYMAT 61

Description
The OXYMAT 61 is an oxygen analyzer for standard applications. The OXYMAT 61 requires ambient air as its reference gas. This is supplied by a pump that is integrated into the analyzer housing. Alternatively compressed bottled reference gas can be used. The OXYMAT 6 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and allows parameterization of minimal measuring ranges of 0 to 2% up to 0 to 100 % in a single device. Benefits Integrated pump for reference gas (option e.g. ambient air) High linearity Compact design Physically suppressed zero possible
Datasheet
Description
The OXYMAT 61 is an oxygen analyzer for standard applications. The OXYMAT 61 requires ambient air as its reference gas. This is supplied by a pump that is integrated into the analyzer housing. Alternatively compressed bottled reference gas can be used. The OXYMAT 6 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and allows parameterization of minimal measuring ranges of 0 to 2% up to 0 to 100 % in a single device. Benefits Integrated pump for reference gas (option e.g. ambient air) High linearity Compact design Physically suppressed zero possible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extractive Gas Analyzer - OXYMAT 61 - Siemens Analytical Products
Houston, TX, United States
Extractive Gas Analyzer
OXYMAT 61
Extractive Gas Analyzer OXYMAT 61
The OXYMAT 61 is an oxygen analyzer for standard applications. The OXYMAT 61 requires ambient air as its reference gas. This is supplied by a pump that is integrated into the analyzer housing. Alternatively compressed bottled reference gas can be used. The OXYMAT 6 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and allows parameterization of minimal measuring ranges of 0 to 2% up to 0 to 100 % in a single device. Benefits Integrated pump for reference gas (option e.g. ambient air) High linearity Compact design Physically suppressed zero possible

The OXYMAT 61 is an oxygen analyzer for standard applications. The OXYMAT 61 requires ambient air as its reference gas. This is supplied by a pump that is integrated into the analyzer housing. Alternatively compressed bottled reference gas can be used.

The OXYMAT 6 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and allows parameterization of minimal measuring ranges of 0 to 2% up to 0 to 100 % in a single device.

Benefits

  • Integrated pump for reference gas (option e.g. ambient air)
  • High linearity
  • Compact design
  • Physically suppressed zero possible
Supplier's Site Datasheet
Continuous Gas Analyzers - OXYMAT 61 - Siemens Process Instrumentation
Harleysville, PA, United States
Continuous Gas Analyzers
OXYMAT 61
Continuous Gas Analyzers OXYMAT 61
OXYMAT 61 | for oxygen standard applications For oxygen standard applications The OXYMAT 61 is a cost-effective oxygen analyzer for standard applications. The OXYMAT 61 requires ambient air as reference gas. This is supplied by a pump that is integrated into the analyzer housing. Alternatively, pressurized bottle air can be used. he OXYMAT 61 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and allows parameterization of small measuring ranges (0 to 2%) up to 0 to 100% in a single device. The SIL 2 classification obtained by OXYMAT 61 makes it easier for plant operators to comply with the statutory requirements regarding proof of risk reduction. Benefits at a glance Integrated pump for reference gas delivery (optionally for ambient air, for example) High degree of linearity Compact design Physically suppressed zero point possible

OXYMAT 61 | for oxygen standard applications

For oxygen standard applications

The OXYMAT 61 is a cost-effective oxygen analyzer for standard applications. The OXYMAT 61 requires ambient air as reference gas. This is supplied by a pump that is integrated into the analyzer housing. Alternatively, pressurized bottle air can be used.

he OXYMAT 61 measures oxygen using the paramagnetic alternating pressure method. This guarantees perfect linearity and allows parameterization of small measuring ranges (0 to 2%) up to 0 to 100% in a single device. The SIL 2 classification obtained by OXYMAT 61 makes it easier for plant operators to comply with the statutory requirements regarding proof of risk reduction.

Benefits at a glance

  • Integrated pump for reference gas delivery (optionally for ambient air, for example)
  • High degree of linearity
  • Compact design
  • Physically suppressed zero point possible
Supplier's Site Datasheet

Technical Specifications

  Siemens Analytical Products Siemens Process Instrumentation
Product Category Gas Instruments Gas Instruments
Product Number OXYMAT 61 OXYMAT 61
Product Name Extractive Gas Analyzer Continuous Gas Analyzers
Measurement Type %Volume
Application Continuous Emissions Monitoring Continuous Emissions Monitoring; Process Gas
Gas Types O2; (0 to 100%) O2; (Smallest measuring range 0–2 %)
Electrical Outputs Current; Switch or Relay Current
Display Digital Digital
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Oxygen Probe Module Kit -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface); O2; (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface)
Electrical Outputs Current (optional feature)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Wireless Multiset Gas Detection & Control System - CEW-LS Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
GPR-2000 Portable % Oxygen Analyzer User friendly and highly portable for on or off-site measurements -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…1 % to 0…25 % O2)
Display Digital
Features Data Logger; Hazardous Environment
View Details