Siemens Analytical Products Extractive Gas Analyzer ULTRAMAT 6

Description
Most frequently used for demanding applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and a physical element that is adapted to the measuring task. The ULTRAMAT 6E measures up to four infrared active components in a single unit, the ULTRAMAT 6F up to two infrared active components. The use of optical couplers and the optional use of optical filters to increase the selectivity mean that, in many cases, the analyzers can be used for measurements even in complex gas mixtures. This also guarantees measurements of lower concentrations and lower detection limits. Appropriate materials in the gas channel allow the analyzers to be used even for measurements in gas mixtures with corrosive elements or corrosive measuring components. The gas proof separation of the electronic and physical components when using the field analyzer design with type IP65 protection and purging gas connection guarantees a long service life even with severe ambient conditions. The field device design is also the basic variant for the possible optional heating of the analysis unit for the measurement of low-boiling components and for use in hazardous areas. Benefits High selectivity with double-layer detector and optical coupler: Reliable measurements even in complex gas mixtures Low detection limits: Measurements with low concentrations Corrosion-resistant materials in gas path (option): Measurement possible in highly corrosive sample gases Cleanable sample cells: Cost saving in further use in case of pollution Electronics and physics: gas-tight isolation, purging is possible,IP65: High service life even in harsh environments
Datasheet
Description
Most frequently used for demanding applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and a physical element that is adapted to the measuring task. The ULTRAMAT 6E measures up to four infrared active components in a single unit, the ULTRAMAT 6F up to two infrared active components. The use of optical couplers and the optional use of optical filters to increase the selectivity mean that, in many cases, the analyzers can be used for measurements even in complex gas mixtures. This also guarantees measurements of lower concentrations and lower detection limits. Appropriate materials in the gas channel allow the analyzers to be used even for measurements in gas mixtures with corrosive elements or corrosive measuring components. The gas proof separation of the electronic and physical components when using the field analyzer design with type IP65 protection and purging gas connection guarantees a long service life even with severe ambient conditions. The field device design is also the basic variant for the possible optional heating of the analysis unit for the measurement of low-boiling components and for use in hazardous areas. Benefits High selectivity with double-layer detector and optical coupler: Reliable measurements even in complex gas mixtures Low detection limits: Measurements with low concentrations Corrosion-resistant materials in gas path (option): Measurement possible in highly corrosive sample gases Cleanable sample cells: Cost saving in further use in case of pollution Electronics and physics: gas-tight isolation, purging is possible,IP65: High service life even in harsh environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extractive Gas Analyzer - ULTRAMAT 6 - Siemens Analytical Products
Houston, TX, United States
Extractive Gas Analyzer
ULTRAMAT 6
Extractive Gas Analyzer ULTRAMAT 6
Most frequently used for demanding applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and a physical element that is adapted to the measuring task. The ULTRAMAT 6E measures up to four infrared active components in a single unit, the ULTRAMAT 6F up to two infrared active components. The use of optical couplers and the optional use of optical filters to increase the selectivity mean that, in many cases, the analyzers can be used for measurements even in complex gas mixtures. This also guarantees measurements of lower concentrations and lower detection limits. Appropriate materials in the gas channel allow the analyzers to be used even for measurements in gas mixtures with corrosive elements or corrosive measuring components. The gas proof separation of the electronic and physical components when using the field analyzer design with type IP65 protection and purging gas connection guarantees a long service life even with severe ambient conditions. The field device design is also the basic variant for the possible optional heating of the analysis unit for the measurement of low-boiling components and for use in hazardous areas. Benefits High selectivity with double-layer detector and optical coupler: Reliable measurements even in complex gas mixtures Low detection limits: Measurements with low concentrations Corrosion-resistant materials in gas path (option): Measurement possible in highly corrosive sample gases Cleanable sample cells: Cost saving in further use in case of pollution Electronics and physics: gas-tight isolation, purging is possible,IP65: High service life even in harsh environments

Most frequently used for demanding applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and a physical element that is adapted to the measuring task.

The ULTRAMAT 6E measures up to four infrared active components in a single unit, the ULTRAMAT 6F up to two infrared active components. The use of optical couplers and the optional use of optical filters to increase the selectivity mean that, in many cases, the analyzers can be used for measurements even in complex gas mixtures. This also guarantees measurements of lower concentrations and lower detection limits.

Appropriate materials in the gas channel allow the analyzers to be used even for measurements in gas mixtures with corrosive elements or corrosive measuring components.

The gas proof separation of the electronic and physical components when using the field analyzer design with type IP65 protection and purging gas connection guarantees a long service life even with severe ambient conditions. The field device design is also the basic variant for the possible optional heating of the analysis unit for the measurement of low-boiling components and for use in hazardous areas.

Benefits

  • High selectivity with double-layer detector and optical coupler: Reliable measurements even in complex gas mixtures
  • Low detection limits: Measurements with low concentrations
  • Corrosion-resistant materials in gas path (option): Measurement possible in highly corrosive sample gases
  • Cleanable sample cells: Cost saving in further use in case of pollution
  • Electronics and physics: gas-tight isolation, purging is possible,IP65: High service life even in harsh environments
Supplier's Site Datasheet
Continuous Gas Analyzers - ULTRAMAT 6 - Siemens Process Instrumentation
Harleysville, PA, United States
Continuous Gas Analyzers
ULTRAMAT 6
Continuous Gas Analyzers ULTRAMAT 6
ULTRAMAT 6 | for IR-active components The experts in IR-active components Most frequently used for sophisticated applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measurement quality. This is guaranteed by modern electronics, ease of operation, and a physical element that is adapted to the measurement task. Also for complex gas mixtures The ULTRAMAT 6E measures up to four and the ULTRAMAT 6F up to two infrared-active components in a single device. Using optical couplers and the optional use of optical filters to increase selectivity means that the measurement of complex gas mixtures is also possible in many cases. This ensures measurements of low concentrations as well as low detection limits. Appropriate materials in the gas channel allow the analytical devices to be used even for measurements of gas mixtures with corrosive components or corrosive measuring components. Gas-tight separation of electronics and physical components when using the field device design with class IP65 protection and a purging gas connection guarantees a long service life even under harsh ambient conditions. The field device design is also the basic variant for the optional heating of the analysis unit for measuring high-boiling components and for use in hazardous zones. Benefits at a glance High selectivity thanks to two-layer detector and optical coupler: reliable measurements even in complex gas mixtures Low detection limits: Measurements at low concentrations Corrosion-resistant materials in the gas channel (optional): Measurement possible in highly corrosive measuring gases Cleanable analysis cuvettes: Cost savings thanks to further use in case of contamination Electronics and physics: Gas-tight separation, purging is possible, IP65: Long service life even in harsh environments

ULTRAMAT 6 | for IR-active components

The experts in IR-active components

Most frequently used for sophisticated applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measurement quality. This is guaranteed by modern electronics, ease of operation, and a physical element that is adapted to the measurement task.

Also for complex gas mixtures

The ULTRAMAT 6E measures up to four and the ULTRAMAT 6F up to two infrared-active components in a single device. Using optical couplers and the optional use of optical filters to increase selectivity means that the measurement of complex gas mixtures is also possible in many cases. This ensures measurements of low concentrations as well as low detection limits.

Appropriate materials in the gas channel allow the analytical devices to be used even for measurements of gas mixtures with corrosive components or corrosive measuring components. Gas-tight separation of electronics and physical components when using the field device design with class IP65 protection and a purging gas connection guarantees a long service life even under harsh ambient conditions. The field device design is also the basic variant for the optional heating of the analysis unit for measuring high-boiling components and for use in hazardous zones.

Benefits at a glance

  • High selectivity thanks to two-layer detector and optical coupler: reliable measurements even in complex gas mixtures
  • Low detection limits: Measurements at low concentrations
  • Corrosion-resistant materials in the gas channel (optional): Measurement possible in highly corrosive measuring gases
  • Cleanable analysis cuvettes: Cost savings thanks to further use in case of contamination
  • Electronics and physics: Gas-tight separation, purging is possible, IP65: Long service life even in harsh environments
Supplier's Site Datasheet

Technical Specifications

  Siemens Analytical Products Siemens Process Instrumentation
Product Category Gas Instruments Gas Instruments
Product Number ULTRAMAT 6 ULTRAMAT 6
Product Name Extractive Gas Analyzer Continuous Gas Analyzers
Measurement Type Density
Application Continuous Emissions Monitoring Continuous Emissions Monitoring; Process Gas
Gas Types CO; (0 to 30000 mg/m3); NO; (0 to 30000 mg/m3); SO2; (0 to 30000 mg/m3) Toxic; Combustible; CO2; CO; Hydrocarbons; Methane (CH4) / Natural Gas; NO; SO2
Electrical Outputs Current; Switch or Relay Current
Display Digital Digital
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 1746575 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details