Siemens Analytical Products Extractive Gas Analyzer OXYMAT 64

Description
OXYMAT 64 can control the measurement of oxygen concentration in the smallest tracks, even down to the smallest measuring area of 0…10 ppm. This is for special interests in arrangements for the aerial decomposition, in the technical gas production and with the welding from high-alloy steel, titanium and others under protective atmosphere. Other application possibilities come up in hardening shops, in the chemical industry and the food industry. OXYMAT 64 works with ZrO2 sensors, which is measuring gas with steady flow through a 650°C heated, pipe-shaped sensor. The outside of the sensor is put out in ambient air and works as an authoritative electrode. By the concentration differences on both sides rules a different partial pressure. Since ZrO2 is led electrically with 650°C, an ion wandering occurs in the direction of the lower partial pressure. A potential difference arises between both electrodes where a measurement of the oxygen concentration in the measuring gas is achieved. Depending on the application a catalytic inactive ZrO2 sensor and a catalytic active ZrO2 sensor both available. Both sensors differ in the electrode material and react differently to ignitable accompanying components. Both variations distinguish themselves in particular by their high linearity and, in addition, the series 6 offers all benefits, such as the intuitive operating draught and the open interface architecture. Benefits High linearity Compact design Open interface architecture (RS 485, RS 232, PROFIBUS) SIPROM GA network for maintenance and service information (option)
Datasheet
Description
OXYMAT 64 can control the measurement of oxygen concentration in the smallest tracks, even down to the smallest measuring area of 0…10 ppm. This is for special interests in arrangements for the aerial decomposition, in the technical gas production and with the welding from high-alloy steel, titanium and others under protective atmosphere. Other application possibilities come up in hardening shops, in the chemical industry and the food industry. OXYMAT 64 works with ZrO2 sensors, which is measuring gas with steady flow through a 650°C heated, pipe-shaped sensor. The outside of the sensor is put out in ambient air and works as an authoritative electrode. By the concentration differences on both sides rules a different partial pressure. Since ZrO2 is led electrically with 650°C, an ion wandering occurs in the direction of the lower partial pressure. A potential difference arises between both electrodes where a measurement of the oxygen concentration in the measuring gas is achieved. Depending on the application a catalytic inactive ZrO2 sensor and a catalytic active ZrO2 sensor both available. Both sensors differ in the electrode material and react differently to ignitable accompanying components. Both variations distinguish themselves in particular by their high linearity and, in addition, the series 6 offers all benefits, such as the intuitive operating draught and the open interface architecture. Benefits High linearity Compact design Open interface architecture (RS 485, RS 232, PROFIBUS) SIPROM GA network for maintenance and service information (option)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extractive Gas Analyzer - OXYMAT 64 - Siemens Analytical Products
Houston, TX, United States
Extractive Gas Analyzer
OXYMAT 64
Extractive Gas Analyzer OXYMAT 64
OXYMAT 64 can control the measurement of oxygen concentration in the smallest tracks, even down to the smallest measuring area of 0…10 ppm. This is for special interests in arrangements for the aerial decomposition, in the technical gas production and with the welding from high-alloy steel, titanium and others under protective atmosphere. Other application possibilities come up in hardening shops, in the chemical industry and the food industry. OXYMAT 64 works with ZrO2 sensors, which is measuring gas with steady flow through a 650°C heated, pipe-shaped sensor. The outside of the sensor is put out in ambient air and works as an authoritative electrode. By the concentration differences on both sides rules a different partial pressure. Since ZrO2 is led electrically with 650°C, an ion wandering occurs in the direction of the lower partial pressure. A potential difference arises between both electrodes where a measurement of the oxygen concentration in the measuring gas is achieved. Depending on the application a catalytic inactive ZrO2 sensor and a catalytic active ZrO2 sensor both available. Both sensors differ in the electrode material and react differently to ignitable accompanying components. Both variations distinguish themselves in particular by their high linearity and, in addition, the series 6 offers all benefits, such as the intuitive operating draught and the open interface architecture. Benefits High linearity Compact design Open interface architecture (RS 485, RS 232, PROFIBUS) SIPROM GA network for maintenance and service information (option)

OXYMAT 64 can control the measurement of oxygen concentration in the smallest tracks, even down to the smallest measuring area of 0…10 ppm. This is for special interests in arrangements for the aerial decomposition, in the technical gas production and with the welding from high-alloy steel, titanium and others under protective atmosphere. Other application possibilities come up in hardening shops, in the chemical industry and the food industry.

OXYMAT 64 works with ZrO2 sensors, which is measuring gas with steady flow through a 650°C heated, pipe-shaped sensor. The outside of the sensor is put out in ambient air and works as an authoritative electrode. By the concentration differences on both sides rules a different partial pressure. Since ZrO2 is led electrically with 650°C, an ion wandering occurs in the direction of the lower partial pressure. A potential difference arises between both electrodes where a measurement of the oxygen concentration in the measuring gas is achieved.

Depending on the application a catalytic inactive ZrO2 sensor and a catalytic active ZrO2 sensor both available. Both sensors differ in the electrode material and react differently to ignitable accompanying components.

Both variations distinguish themselves in particular by their high linearity and, in addition, the series 6 offers all benefits, such as the intuitive operating draught and the open interface architecture.

Benefits

  • High linearity
  • Compact design
  • Open interface architecture (RS 485, RS 232, PROFIBUS)
  • SIPROM GA network for maintenance and service information (option)
Supplier's Site Datasheet
Continuous Gas Analyzers - OXYMAT 64 - Siemens Process Instrumentation
Harleysville, PA, United States
Continuous Gas Analyzers
OXYMAT 64
Continuous Gas Analyzers OXYMAT 64
OXYMAT 64 | for trace oxygen Experts in trace oxygen The OXYMAT 64 can measure oxygen concentrations in the smallest traces, even down to the minimal measuring range of 0...10 ppm. This is most relevant in air separation plants, in the technical gas production, and welding of high-alloy steels, titanium, and the like under a protective atmosphere. Further applications are realized in hardening shops, in the chemical industry, and in the food industry. High linearity The OXYMAT 64 operates with ZrO2 sensors. The sample gas flows through a tubular sensor which is heated to 650°C at a constant flow rate. The outside of the sensor is exposed to ambient air acting as a reference electrode. Due to the concentration differences on both sides, there is partial pressure that differs. Since ZrO2 is electrically conductive at 650 °C, an ion migration occurs towards of the lower partial pressure. This results in a potential difference between the two electrodes, which is a measure of the oxygen concentration in the sample gas. Application-specific sensors Depending on the application, a catalytically inactive ZrO2 sensor and a catalytically active ZrO2 sensor are available. The two sensors differ in the electrode material and react differently to flammable accompanying components. Both variants are characterized in particular by their high linearity and also offer all the advantages of the Series 6, such as the intuitive operating concept and the open interface architecture. Benefits at a glance High degree of linearity Compact design Open interface architecture (RS 485, RS 232, PROFIBUS) SIPROM GA network for maintenance and service information (optional)

OXYMAT 64 | for trace oxygen

Experts in trace oxygen

The OXYMAT 64 can measure oxygen concentrations in the smallest traces, even down to the minimal measuring range of 0...10 ppm. This is most relevant in air separation plants, in the technical gas production, and welding of high-alloy steels, titanium, and the like under a protective atmosphere. Further applications are realized in hardening shops, in the chemical industry, and in the food industry.

High linearity

The OXYMAT 64 operates with ZrO2 sensors. The sample gas flows through a tubular sensor which is heated to 650°C at a constant flow rate. The outside of the sensor is exposed to ambient air acting as a reference electrode. Due to the concentration differences on both sides, there is partial pressure that differs. Since ZrO2 is electrically conductive at 650 °C, an ion migration occurs towards of the lower partial pressure. This results in a potential difference between the two electrodes, which is a measure of the oxygen concentration in the sample gas.

Application-specific sensors

Depending on the application, a catalytically inactive ZrO2 sensor and a catalytically active ZrO2 sensor are available. The two sensors differ in the electrode material and react differently to flammable accompanying components.

Both variants are characterized in particular by their high linearity and also offer all the advantages of the Series 6, such as the intuitive operating concept and the open interface architecture.

Benefits at a glance

  • High degree of linearity
  • Compact design
  • Open interface architecture (RS 485, RS 232, PROFIBUS)
  • SIPROM GA network for maintenance and service information (optional)
Supplier's Site Datasheet

Technical Specifications

  Siemens Analytical Products Siemens Process Instrumentation
Product Category Gas Instruments Gas Instruments
Product Number OXYMAT 64 OXYMAT 64
Product Name Extractive Gas Analyzer Continuous Gas Analyzers
Measurement Type Trace
Application Continuous Emissions Monitoring Continuous Emissions Monitoring; Process Gas
Gas Types O2; (0 to 100%) O2; (Smallest measuring range 0–10 vpm)
Electrical Outputs Current; Switch or Relay Current
Display Digital Digital
Unlock Full Specs
to access all available technical data

Similar Products

Scalable Gas Detection Control System - Model SCX-800MA - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Air Quality Monitors - 1749558 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Compact Type Gas Analyzer - ZSVF Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types CO2; (15%); CO; (1000ppm); Methane (CH4) / Natural Gas; (1000ppm); NO; (1000ppm); SO2; (1000ppm)
Electrical Outputs Current
View Details