Siemens Analytical Products Extractive Gas Analyzer ULTRAMAT 23

Description
With its multi-component design with NDIR technology for the measurement of up to three IR active constituents and optional electrochemical cells for O2 and H2S measurement, the ULTRAMAT 23 is extremely innovative and space saving. The integrated automatic calibration function using ambient air is a unique advantage. A check with calibration gases is necessary once a year only. Menu-guided operation with plain text allows users and service personnel to operate the device immediately. The information in the logbook allows preventive maintenance. The multi-layer detectors used guarantee high selectivity and reduced water vapour interference. The measuring cells used are robust and resistant and can easily be cleaned in case of faults pollution, induced by faults in the sample preparation leading to soiling. The sample cell is robust and can be easily cleaned. The electrochemical oxygen sensor is used for determining the O2 reference value, and the hydrogen sulfide sensor means that the ULTRAMAT 23 can also be used for applications in biogas plants. Integration of the electrochemical cells together with NDIR technology in a single, compact device saves costs in sample preparation and spare parts management. Benefits Highly cost effective because calibration gases are not required(AUTOCAL with ambient air, dependent on the measuring component) High selectivity thanks to multi-layer detectors, e.g. low cross sensitivity to water vapor Cleanable sample cells: Cost savings thanks to reuse after contamination Menu-assisted operation in plaintext Open interface architecture (RS 485, RS 232; PROFIBUS, SIPROM GA): Simplified process integration; remote operation and control
Datasheet
Description
With its multi-component design with NDIR technology for the measurement of up to three IR active constituents and optional electrochemical cells for O2 and H2S measurement, the ULTRAMAT 23 is extremely innovative and space saving. The integrated automatic calibration function using ambient air is a unique advantage. A check with calibration gases is necessary once a year only. Menu-guided operation with plain text allows users and service personnel to operate the device immediately. The information in the logbook allows preventive maintenance. The multi-layer detectors used guarantee high selectivity and reduced water vapour interference. The measuring cells used are robust and resistant and can easily be cleaned in case of faults pollution, induced by faults in the sample preparation leading to soiling. The sample cell is robust and can be easily cleaned. The electrochemical oxygen sensor is used for determining the O2 reference value, and the hydrogen sulfide sensor means that the ULTRAMAT 23 can also be used for applications in biogas plants. Integration of the electrochemical cells together with NDIR technology in a single, compact device saves costs in sample preparation and spare parts management. Benefits Highly cost effective because calibration gases are not required(AUTOCAL with ambient air, dependent on the measuring component) High selectivity thanks to multi-layer detectors, e.g. low cross sensitivity to water vapor Cleanable sample cells: Cost savings thanks to reuse after contamination Menu-assisted operation in plaintext Open interface architecture (RS 485, RS 232; PROFIBUS, SIPROM GA): Simplified process integration; remote operation and control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extractive Gas Analyzer - ULTRAMAT 23 - Siemens Analytical Products
Houston, TX, United States
Extractive Gas Analyzer
ULTRAMAT 23
Extractive Gas Analyzer ULTRAMAT 23
With its multi-component design with NDIR technology for the measurement of up to three IR active constituents and optional electrochemical cells for O2 and H2S measurement, the ULTRAMAT 23 is extremely innovative and space saving. The integrated automatic calibration function using ambient air is a unique advantage. A check with calibration gases is necessary once a year only. Menu-guided operation with plain text allows users and service personnel to operate the device immediately. The information in the logbook allows preventive maintenance. The multi-layer detectors used guarantee high selectivity and reduced water vapour interference. The measuring cells used are robust and resistant and can easily be cleaned in case of faults pollution, induced by faults in the sample preparation leading to soiling. The sample cell is robust and can be easily cleaned. The electrochemical oxygen sensor is used for determining the O2 reference value, and the hydrogen sulfide sensor means that the ULTRAMAT 23 can also be used for applications in biogas plants. Integration of the electrochemical cells together with NDIR technology in a single, compact device saves costs in sample preparation and spare parts management. Benefits Highly cost effective because calibration gases are not required(AUTOCAL with ambient air, dependent on the measuring component) High selectivity thanks to multi-layer detectors, e.g. low cross sensitivity to water vapor Cleanable sample cells: Cost savings thanks to reuse after contamination Menu-assisted operation in plaintext Open interface architecture (RS 485, RS 232; PROFIBUS, SIPROM GA): Simplified process integration; remote operation and control

With its multi-component design with NDIR technology for the measurement of up to three IR active constituents and optional electrochemical cells for O2 and H2S measurement, the ULTRAMAT 23 is extremely innovative and space saving.

The integrated automatic calibration function using ambient air is a unique advantage. A check with calibration gases is necessary once a year only.

Menu-guided operation with plain text allows users and service personnel to operate the device immediately. The information in the logbook allows preventive maintenance.

The multi-layer detectors used guarantee high selectivity and reduced water vapour interference. The measuring cells used are robust and resistant and can easily be cleaned in case of faults pollution, induced by faults in the sample preparation leading to soiling. The sample cell is robust and can be easily cleaned.

The electrochemical oxygen sensor is used for determining the O2 reference value, and the hydrogen sulfide sensor means that the ULTRAMAT 23 can also be used for applications in biogas plants.

Integration of the electrochemical cells together with NDIR technology in a single, compact device saves costs in sample preparation and spare parts management.

Benefits

  • Highly cost effective because calibration gases are not required(AUTOCAL with ambient air, dependent on the measuring component)
  • High selectivity thanks to multi-layer detectors, e.g. low cross sensitivity to water vapor
  • Cleanable sample cells: Cost savings thanks to reuse after contamination
  • Menu-assisted operation in plaintext
  • Open interface architecture (RS 485, RS 232; PROFIBUS, SIPROM GA): Simplified process integration; remote operation and control
Supplier's Site Datasheet
Continuous Gas Analyzer - ULTRAMAT 23 - Siemens Process Instrumentation
Harleysville, PA, United States
Continuous Gas Analyzer
ULTRAMAT 23
Continuous Gas Analyzer ULTRAMAT 23
Due to its multi-component design with UV and NDIR technology for measuring up to three IR-active components and optionally available electrochemical sensors (O2 and H2S measurement), the ULTRAMAT 23 offers high cost efficiency and space savings. ULTRAMAT 23 – a true all-rounder The ULTRAMAT 23 is an innovative multi-component gas analyzer which can be equipped with the following sensors: IR detector for IR-active gases, UV photometer for UV-active gases, H2S sensor (electrochemical), O2 sensor (electrochemical or paramagnetic), and used accordingly in numerous applications and industries. The integrated automatic calibration function using ambient air provides the unique advantage of requiring a test with calibration gases only once a year. Menu-guided operation in plain text allows users and service personnel to operate the device immediately. Preventive maintenance is made possible by the information in the logbook. Benefits at a glance Highly cost-effective because calibration gases are not required (AUTOCAL with ambient air, depending on the measuring component) High selectivity due to multilayer detectors e.g. low cross-sensitivity to water vapor Cleanable cuvettes: Cost savings through further use in case of contamination Menu-guided operation in plain text Open interface architecture (RS 485, RS 232; PROFIBUS, SIPROM GA): Simplified process integration; remote operation and control

Due to its multi-component design with UV and NDIR technology for measuring up to three IR-active components and optionally available electrochemical sensors (O2 and H2S measurement), the ULTRAMAT 23 offers high cost efficiency and space savings.

ULTRAMAT 23 – a true all-rounder

The ULTRAMAT 23 is an innovative multi-component gas analyzer which can be equipped with the following sensors: IR detector for IR-active gases, UV photometer for UV-active gases, H2S sensor (electrochemical), O2 sensor (electrochemical or paramagnetic), and used accordingly in numerous applications and industries. The integrated automatic calibration function using ambient air provides the unique advantage of requiring a test with calibration gases only once a year. Menu-guided operation in plain text allows users and service personnel to operate the device immediately. Preventive maintenance is made possible by the information in the logbook.

Benefits at a glance

  • Highly cost-effective because calibration gases are not required (AUTOCAL with ambient air, depending on the measuring component)
  • High selectivity due to multilayer detectors e.g. low cross-sensitivity to water vapor
  • Cleanable cuvettes: Cost savings through further use in case of contamination
  • Menu-guided operation in plain text
  • Open interface architecture (RS 485, RS 232; PROFIBUS, SIPROM GA): Simplified process integration; remote operation and control
Supplier's Site Datasheet

Technical Specifications

  Siemens Analytical Products Siemens Process Instrumentation
Product Category Gas Instruments Gas Instruments
Product Number ULTRAMAT 23 ULTRAMAT 23
Product Name Extractive Gas Analyzer Continuous Gas Analyzer
Measurement Type %Volume; Trace; Density %Volume; Trace
Application Continuous Emissions Monitoring Continuous Emissions Monitoring; Process Gas
Gas Types Toxic; CO2; (0 to 1000 ppm, 0 to 100%); CO; (0 to 1000 ppm, 0 to 100%, 0 to 750 mg/m3); H2S; (0 to 5000 ppm); Methane (CH4) / Natural Gas; (0 to 2500 ppm, 0 to 100%); NO; (0 to 5000 ppm, 0 to 2000 mg/m3); O2; SO2; (0 to 10000 ppm, 0 to 2.5%, 0 to 2000 mg/m3); SF6; (0 to 2500 ppm) Toxic; Combustible; CO2; CO; H2S; (0-5 / 0-50 vpm); Methane (CH4) / Natural Gas; NO; O2; (0-5% / 0-25% EC and 0-2% / 0-100% Dumbbell); SO2; SF6; (C2H4)
Electrical Outputs Current; Switch or Relay (optional feature) Voltage
Display Digital Digital
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Industrial Grade Gas Monitor - 4200-IG - Arjay Engineering
Specs
Measurement Type %LEL or %LFL (optional feature); %Volume (optional feature); Trace (optional feature)
Application Ambient Air Monitoring
Gas Types Toxic (optional feature); Combustible (optional feature)
View Details
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Carbon Dioxide Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types CO2; Water Vapor
View Details