Mencom Corporation Explosion-Proof Plastic Cable Gland PCGEX-M20-B

Description
Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.
Description
Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Plastic Cable Gland - PCGEX-M20-B - Mencom Corporation
Oakwood, GA, USA
Explosion-Proof Plastic Cable Gland
PCGEX-M20-B
Explosion-Proof Plastic Cable Gland PCGEX-M20-B
Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.

Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Sealing Glands
Product Number PCGEX-M20-B
Product Name Explosion-Proof Plastic Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Brass Cable Gland(S type) - MIV-METAL CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details