Mencom Corporation Explosion-Proof Plastic Cable Gland PCGEX-M12L-B

Description
Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.
Description
Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Plastic Cable Gland - PCGEX-M12L-B - Mencom Corporation
Oakwood, GA, USA
Explosion-Proof Plastic Cable Gland
PCGEX-M12L-B
Explosion-Proof Plastic Cable Gland PCGEX-M12L-B
Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.

Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Sealing Glands
Product Number PCGEX-M12L-B
Product Name Explosion-Proof Plastic Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Ventilation Bending Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248686 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Cable Glands - 2705210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details