Mencom Corporation Explosion-Proof Plastic Cable Gland PCGEX-M25L

Description
Type of protection EExd eII - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No. Ex-92-C.3142; PTB-No. Ex-92.C3108X (M12 & M16).
Description
Type of protection EExd eII - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No. Ex-92-C.3142; PTB-No. Ex-92.C3108X (M12 & M16).

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Plastic Cable Gland - PCGEX-M25L - Mencom Corporation
Oakwood, GA, USA
Explosion-Proof Plastic Cable Gland
PCGEX-M25L
Explosion-Proof Plastic Cable Gland PCGEX-M25L
Type of protection EExd eII - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No. Ex-92-C.3142; PTB-No. Ex-92.C3108X (M12 & M16).

Type of protection EExd eII - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No. Ex-92-C.3142; PTB-No. Ex-92.C3108X (M12 & M16).

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Sealing Glands
Product Number PCGEX-M25L
Product Name Explosion-Proof Plastic Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Standard Straight-Through Cable Gland - 4221048 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.57 inch (40 mm)
View Details
Cable Glands - 2141083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.8661 to 1.26 inch (22 to 32 mm)
View Details