Mencom Corporation Explosion-Proof Plastic Cable Gland PCGEX-M12-B

Description
Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.
Description
Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Plastic Cable Gland - PCGEX-M12-B - Mencom Corporation
Oakwood, GA, USA
Explosion-Proof Plastic Cable Gland
PCGEX-M12-B
Explosion-Proof Plastic Cable Gland PCGEX-M12-B
Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.

Type of protection EExd e II - increased safety. Permanent ambient temperature -50ºC to +55ºC (-58ºF to +131ºF). Protection type is IP 66 according to EN 60529. Certificate of conformity: PTB-No.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Sealing Glands
Product Number PCGEX-M12-B
Product Name Explosion-Proof Plastic Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details