Mencom Corporation Dual Grommet Plastic Cable Gland PCGU-M12

Description
These Cable Glands have a dual grommet system that allows for a much wider range in diameter than the standard plastic cable glands. Cables that are in the lower part of the diameter range will fit into the cable gland without any change. For cables that are in the upper part of the diameter range, the dome nut is removed and the seals are removed. Separate the inner seal from the outer seal into the cable gland and then put the outer seal back in place. It is now ready for use with the larger cable.
Description
These Cable Glands have a dual grommet system that allows for a much wider range in diameter than the standard plastic cable glands. Cables that are in the lower part of the diameter range will fit into the cable gland without any change. For cables that are in the upper part of the diameter range, the dome nut is removed and the seals are removed. Separate the inner seal from the outer seal into the cable gland and then put the outer seal back in place. It is now ready for use with the larger cable.

Suppliers

Company
Product
Description
Supplier Links
Dual Grommet Plastic Cable Gland - PCGU-M12 - Mencom Corporation
Oakwood, GA, USA
Dual Grommet Plastic Cable Gland
PCGU-M12
Dual Grommet Plastic Cable Gland PCGU-M12
These Cable Glands have a dual grommet system that allows for a much wider range in diameter than the standard plastic cable glands. Cables that are in the lower part of the diameter range will fit into the cable gland without any change. For cables that are in the upper part of the diameter range, the dome nut is removed and the seals are removed. Separate the inner seal from the outer seal into the cable gland and then put the outer seal back in place. It is now ready for use with the larger cable.

These Cable Glands have a dual grommet system that allows for a much wider range in diameter than the standard plastic cable glands. Cables that are in the lower part of the diameter range will fit into the cable gland without any change. For cables that are in the upper part of the diameter range, the dome nut is removed and the seals are removed. Separate the inner seal from the outer seal into the cable gland and then put the outer seal back in place. It is now ready for use with the larger cable.

Supplier's Site

Technical Specifications

  Mencom Corporation
Product Category Sealing Glands
Product Number PCGU-M12
Product Name Dual Grommet Plastic Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Ventilation Cable Gland for 4 cables - MIV-12CA(1.5-3) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4249691 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Cable Glands - 2206244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3150 to 0.4331 inch (8 to 11 mm)
View Details