Pavco, Inc. Datasheets for Corrosion and Rust Preventive Coatings
Corrosion and rust preventive coatings cover the surface of a part and protect the underlying surface from rusting, oxidation, tarnishing, or other types of corrosion.
Corrosion and Rust Preventive Coatings: Learn more
| Product Name | Notes |
|---|---|
| Ameridrab JG - is a two component single dip process. This system is formulated specifically for use over zinc deposits to give a heavy non-iridescent gray-green Olive Drab conversion coating. | |
| Black Zn-Ni - is a single dip chromate process consisting of two components, Pavchrome Black Zn-Ni A and Pavchrome Zn-Ni B. Black Zn-Ni is specially formulated to eliminate the break-in... | |
| Pavchrome 92 - is a concentrated, single-dip, blue bright chromate that does not require the addition of nitric acid. Completely miscible in water, Pavchrome 92 can be used in chromating... | |
| Pavchrome 96 - is a concentrated, single-dip, blue bright chromate with provides protection up to 96 hours to white salts. Pavchrome 96 can be used in chromating zinc deposited from... | |
| Pavchrome Black Onyx - is a single dip chromate process consisting of two components, Pavchrome Black ONYX A and Pavchrome Black ONYX B. Black ONYX is specially formulated to eliminated... | |
| Pavchrome Olive Drab - is a single-dip, two-components, olive drab chromate. Pavchrome Olive is specifically formulated for use over zinc or cadmium deposits to give a heavy non-iridescent olive drab... | |
| Pavchrome PB-94 - is a powdered, blue bright chromate that does not require the addition of nitric acid. Completely miscible in water, PB-94 can be used in chromating zinc depostied... | |
| Pavchrome SuperBlack - is a two-component, single-dip black chromate. Pavchrome Superblack produces a heavy, high gloss, non-iridescent, black conversion coating over alkaline and chloride zinc. When used with PAVCO® | |
| Pavchrome Yellow CLZ- is an economical yellow chromate process for all zinc or cadmium plated deposits. Pavchrome Yellow CLZ is specifically engineered to solve chromate adhesion problems on chloride... | |
| Pavchrome Yellow K-8 - is a single-dip chromate conversion process formulated to produce a heavy yellow to bronze conversion coating over zinc and cadmium. This process can provide over 96... | |
| Pavchrome Yellow T - is an economical, liquid, singledip, chromate conversion process which produces a bright iridescent yellow chromate film. Primarily formulated for use as a yellow conversion coating for... | |
| Pavchrome Yellow Z- is a single-dip process consisting of two components, Yellow Z I and Yellow Z II. This system is formulated to produce a heavy yellow to bronze... | |
| Pavseal - is an organic final rinse additive which imparts a high gloss and extends the salt spray corrosion to black conversion coatings, Pavchrome NSB, as well as converting blue... | |
| Super Seal - is the most corrosion resistant conversion coating yet to be introduced to the metal finishing industry. PAVCO® at Superseal can provide over 500 hours of salt... | |
| Supergard - is a final rinse additive which enhances the corrosion protection of zinc-plated and chromated work. Steel which is zinc-plated, chromated, and coated with PAVCO® at Supergard can... | |
| Volta CC - is a single-dip chromate conversion process formulated to produce either a heavy yellow or a clear conversion coating over 70% tin and 30% zinc. | |
| Ziniyellow - is a liquid single-component conversion coating process for electroplating 12-15% zinc-nickel surfaces. ZiniYellow imparts a bright iridescent yellow film which achieves 2,000 hours to red rust per DIN... | |
| HyPro 200 - A secondary passivation for use over all PAVCO® 's trivalent chromates. | |
| HyPro Tec - A high performance trivalent chromate that will provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion... | |
| HyProBlack - A trivalent black chromate conversion coating for zinc that provides 120 hours to white corrosion when used in conjunction with HyProCoat Black S. | |
| HyProBlue - A high performance, trivalent passivate that can provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion heater... | |
| HyProCoat 320 - A non-chrome top coat for chromated electrodeposited zinc that meets the corrosion protection requirements of automotive specifications. | |
| HyProCoat 330 - An organo-mineral finish designed to protect chromated zinc components from severe environments, such as the engine compartments and exterior of motorized vehicles. | |
| HyProCoat 437 - An organo-mineral finish designed to protect chromated zinc components from severe environments, while yielding a decreasing coefficient of friction of 0.14 + 0.03. | |
| HyProTec 1010 Automotive - A high performance trivalent passivate for zinc electrodeposits. In addition to automotive cyclical requirements, HyProTec 1010 will provide over 120 hours of corrosion resistance to electrodeposited... | |
| HyProTri Yellow - A two component, single dip trivalent yellow chromate. | |
| TrueBlue 48 - A concentrated, single dip, blue bright, trivalent chromate that does not require the addition of nitric acid for makeup. | |
| ZiniBlack - A liquid trivalent chromate conversion coating process for electroplated 14-18% alkaline zinc nickel surfaces. | |
| ZiniBlue - A liquid trivalent chromate conversion coating process for zinc-nickel alloy deposits. |