Pavco, Inc. Datasheets for Chemical Additives and Agents

Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more

Product Name Notes
Anti-Foam E-10 - is a liquid additive used to reduce foam and sediment buildups and to help eliminate hydrogen explosions
Anti-Foam E-40 - is a liquid additive used to reduce foam and sediment build-ups and to help eliminate hydrogen explosions.
Anti-Foam NS-100 - is a non-silicone additive which is used to reduce foam and sediment build-ups and to help eliminate hydrogen explosions.
Foam Buster - is a liquid additive used to reduce foam and sediment buildups and to help eliminate hydrogen explosions.
Foam Retarder - is a powdered additive used to reduce foam and sediment buildups and to help eliminate hydrogen explosions.
PavFloc 8-20 - is a highly active, high molecular weight anionic flocculent in a concentrated liquid form. It works effectively as a coagulation aid or sludge conditioning agent in liquid-solid...
PavFloc AP-60 - flocculent is a dry, highly anionic, very high molecular weight product used in the clarification process. It has demonstrated the ability to further enhance removal capabilities when...
Pavtreat 125 - coagulant is aproprietary organometallic polymer with a high cationic charge density. It is a liquid product of medium molecular weight, 10,000 - 15,000, easy to use and...
Pavtreat 326 - coagulant is a proprietary organometallic polymer with a high cationic charge density. It is a liquid product of medium molecular weight, 10,000 - 15,000, easy to use...
Pavtreat 326C-coagulant is a proprietary organmetallic polymer with a high cationic charge density. Pavtreat 326 is a liquid product of medium molecular weight, 10,000-15,000, easy to use and...