Pavco, Inc. Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| Clean-R-100 LE - is a concentrated surfactant package which when mixed with Sodium Hydroxide will remove rust preventatives, cutting oils, quench oils, stamping oils, and shop dirt from steel and... | |
| NATHA EXP - Our most powerful surfactant surfactant package which when mixed with Sodium Hydroxide will remove rust preventatives, cutting oils, quench oils, stamping oils, and shop dirt from steel... | |
| Paragon EXT - is a concentrated surfactant package which when mixed with Sodium Hydroxide will remove rust preventatives, cutting oils, quench oils, stamping oils, and shop dirt from steel and... | |
| Pavchrome CW - is an organic wetter designed for use in chromating solutions. Pavchrome CW will provide for efficient wetting of the work surface which results in a uniform conversion... | |
| PAVCO® Wetter FSN - is a stable surfactant that is recommended for use in rinses or other applications where the reduction of surface tension is necessary to facilitate rinsing... | |
| Rinse Aid- A final dip additive that facilitates drying by shedding the water leaving the parts dip free. | |
| Zinc Dip - is an economical single dip process that bright dips zinc and cadmium plated parts. It was developed for the use prior to chromates and seals and helps... | |
| Clean-R 820 - is an alkaline, granular, highly active, non-chelated cleaning compound. Clean R-820 is not compatible with PAVCO® 's alkaline zinc plating systems. Clean-R 820 is recommended for... | |
| Clean-R-1002 NC - is an alkaline, granular, highly active, non-chelated cleaning compound. The cleaner is fully compatible with the organics of PAVCO® 's alkaline zinc plating systems. It is... | |
| Clean-R-140S - is a concentrated liquid alkaline soak cleaner designed to remove cutting oils, quench oils, shop dirt, stamping oils, drawing compounds, and petroleum oils from steel and stainless steel. | |
| Clean-R-2002-NC - is a dry, granular, non-chelated, heavy duty, alkaline cleaning compound for ferrous metals. The cleaner is fully compatible with the organics of PAVCO® 's alkaline zinc plating... | |
| Clean-R-235 - is a concentrated liquid alkaline soak cleaner designed to remove cutting oils, quench oils, shop dirt, stamping oils, drawing compounds, and petroleum oils from steel, stainless steel, and... | |
| Clean-R-240E - is a concentrated liquid alkaline electrocleaner designed to remove cutting oils, quench oils, shop dirt, stamping oils, drawing compounds, and petroleum oils from steel and stainless steel. | |
| Clean-R-300 - is a concentrated liquid alkaline cleaner which may be used in soak, electro, or spray cleaning applications. It is designed to remove cutting oils, quench oils, shop dirt,... | |
| Lectro-NA - is a concentrated electro-cleaner package which will remove rust preventatives, cutting oils, quench oils, stamping oils, and shop dirt from steel and stainless steel. It is not recommended... | |
| Paragon - is a powerful liquid cleaner created to provide maximum detergency over a wide range of oily soils with particular emphasis on dried or burned-on oils on steel substrates. | |
| 1215 - is an easy to use alternative to liquid acid for pickling and descaling of metal surfaces. | |
| Clean-R-90 LS - is a concentrated surfactant package which, when mixed with Sodium Hydroxide, will remove rust preventatives, cutting oils, stamping oils, and shop dirt from steel or stainless steel. | |
| PavSalt AC - is a free flowing dry acid that can be used in place of Sulfuric Acid in pickling processes. | |
| Pavsalts F - is a free-flowing dry acid that can be used in place of Sulfuric Acid in pickling processes. Pavsalts F contains fluorides to easily remove oxide and scale. | |
| HyPro Tec - A high performance trivalent chromate that will provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion... | |
| HyProBlack - A trivalent black chromate conversion coating for zinc that provides 120 hours to white corrosion when used in conjunction with HyProCoat Black S. | |
| HyProBlue - A high performance, trivalent passivate that can provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion heater... | |
| HyProTec 1010 Automotive - A high performance trivalent passivate for zinc electrodeposits. In addition to automotive cyclical requirements, HyProTec 1010 will provide over 120 hours of corrosion resistance to electrodeposited... | |
| HyProTri Yellow - A two component, single dip trivalent yellow chromate. | |
| TrueBlue 48 - A concentrated, single dip, blue bright, trivalent chromate that does not require the addition of nitric acid for makeup. | |
| ZiniBlack - A liquid trivalent chromate conversion coating process for electroplated 14-18% alkaline zinc nickel surfaces. | |
| ZiniBlack AB is the ultimate trivalent passivate process for use over electroplated zinc nickel alloys. ZiniBlack AB is for use in both barrel and rack operations and is ELV, RoHS... | |
| ZiniBlue - A liquid trivalent chromate conversion coating process for zinc-nickel alloy deposits. |