Pavco, Inc. Datasheets for Surfactants
Surfactants are compound additives which decrease the surface tension between two liquids or a liquid and a solid. They are amphiphilic substances that diffuse in water and adsorb at the interfaces between water and oils, fats, or air.
Surfactants: Learn more
| Product Name | Notes |
|---|---|
| PavFloc 8-20 - is a highly active, high molecular weight anionic flocculent in a concentrated liquid form. It works effectively as a coagulation aid or sludge conditioning agent in liquid-solid... | |
| PavFloc AP-60 - flocculent is a dry, highly anionic, very high molecular weight product used in the clarification process. It has demonstrated the ability to further enhance removal capabilities when... | |
| Pavtreat 326 - coagulant is a proprietary organometallic polymer with a high cationic charge density. It is a liquid product of medium molecular weight, 10,000 - 15,000, easy to use... |