Type L-Cast Wall Brackets are available with one center hole or 2 or 3 hole option. Steel and aluminum cast wall brackets are supplied with either a round or flat saddle. Steel cast wall brackets are supplied with a universal saddle. A bracket can be welded to the rail or mounted to the rail using the two 1/4" holes in the saddle. Brackets are stocked with a mil finish. Other finishes can be supplied such as galvanized, chrome plated, mirror polished, anodized, etc. Please contact us for pricing and availability. Saddles come in either Round or Flat (please check bracket specs - each part has a saddle type listed) Stainless Steel Type L-Cast Bracket (304 Alloy) Steel Type L-Cast Bracket Aluminum Type L-Cast Bracket
| Sharpe Products | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CSB250U |
| Product Name | #CSB250U - CAST STAINLESS BRACKET, 2 1/2" C.L., UNIVERSAL SADDLE |