This formed 3/16" wall bracket is available with one center hole or a 2 or 3 hole option and comes with a universal saddle. The bracket can be welded to the rail or mounted to the rail using the two 1/4" holes in the saddle. Stainless steel brackets are supplied with a #4 satin finish. Other finishes can be supplied such as galvanized, chrome plated, mirror polished, etc. Thickness: 3/16" material Steel Formed 3/16" Brackets Stainless Steel Formed 3/16" Brackets (304 Alloy)
| Sharpe Products | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 7300-SS |
| Product Name | #7300-SS - STAINLESS STEEL 3/16" FORMED BRACKET, 3" C.L. |