Sharpe Products #7300 - STEEL 3/16" FORMED BRACKET, 3" C.L. 7300

Description
This formed 3/16" wall bracket is available with one center hole or a 2 or 3 hole option and comes with a universal saddle. The bracket can be welded to the rail or mounted to the rail using the two 1/4" holes in the saddle. Stainless steel brackets are supplied with a #4 satin finish. Other finishes can be supplied such as galvanized, chrome plated, mirror polished, etc. Thickness: 3/16" material Steel Formed 3/16" Brackets Stainless Steel Formed 3/16" Brackets (304 Alloy)
Description
This formed 3/16" wall bracket is available with one center hole or a 2 or 3 hole option and comes with a universal saddle. The bracket can be welded to the rail or mounted to the rail using the two 1/4" holes in the saddle. Stainless steel brackets are supplied with a #4 satin finish. Other finishes can be supplied such as galvanized, chrome plated, mirror polished, etc. Thickness: 3/16" material Steel Formed 3/16" Brackets Stainless Steel Formed 3/16" Brackets (304 Alloy)

Suppliers

Company
Product
Description
Supplier Links
#7300 - STEEL 3/16
New Berlin, WI, United States
#7300 - STEEL 3/16" FORMED BRACKET, 3" C.L.
7300
#7300 - STEEL 3/16" FORMED BRACKET, 3" C.L. 7300
This formed 3/16" wall bracket is available with one center hole or a 2 or 3 hole option and comes with a universal saddle. The bracket can be welded to the rail or mounted to the rail using the two 1/4" holes in the saddle. Stainless steel brackets are supplied with a #4 satin finish. Other finishes can be supplied such as galvanized, chrome plated, mirror polished, etc. Thickness: 3/16" material Steel Formed 3/16" Brackets Stainless Steel Formed 3/16" Brackets (304 Alloy)

This formed 3/16" wall bracket is available with one center hole or a 2 or 3 hole option and comes with a universal saddle. The bracket can be welded to the rail or mounted to the rail using the two 1/4" holes in the saddle. Stainless steel brackets are supplied with a #4 satin finish. Other finishes can be supplied such as galvanized, chrome plated, mirror polished, etc. Thickness: 3/16" material Steel Formed 3/16" Brackets Stainless Steel Formed 3/16" Brackets (304 Alloy)

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Uncategorized Products
Product Number 7300
Product Name #7300 - STEEL 3/16" FORMED BRACKET, 3" C.L.
Unlock Full Specs
to access all available technical data

Similar Products