This formed 1/4" wall bracket is available with one center hole or a 2 or 3 hole option and is supplied with either a round or flat saddle. The bracket can be welded or mounted to the rail using the two 1/4" holes in the saddle. Brackets are stocked with a mill finish. Aluminum brackets are also supplied with a #4 satin finish. Other finishes can be supplied such as galvanized, chrome plated, anodized, etc. Saddles come in either Round or Flat (please check bracket specs - each part has a saddle type listed) Thickness: 1/4" material Steel Formed 1/4" Brackets Aluminum Formed 1/4" Brackets (5052 Alloy)
| Sharpe Products | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 7322F |
| Product Name | #7322F - STEEL 1/4" FORMED BRACKET, 2 1/2" C.L., FLAT SADDLE |