Qosina Corp. None 23266

Description
Qosina’s wide selection of IV drip chambers saves you time and money. Find the medical components you need in stock and ready for just-in-time delivery, plus access to online resources like 3D CAD models, custom sourcing options, and more. Medical IV Drip Chambers IV drip chambers are available in a variety of styles including hand pumps, in-line, non-vented, and vented. Top diameters range from 0.55 inch (14 mm) to 1.18 inch (30 mm). Medical drip chambers can fit different sized tubing ports in the following ranges: 0.13-inch (3.3 mm) OD to 0.27-inch OD (6.8 mm) 0.157-inch (4 mm) ID to 0.15-inch ID (3.8 mm) Drip Chamber Cover & Filters Drip chamber covers are also offered in one port drip or two ports. Medical drip chamber filters are available in a variety of styles including solution filters and conical filter with sizes that range from a 15-micron filter through 270-micron filters. If you’re searching for where to find IV tubing near me, Qosina has you covered there too with our quick shipping. Check out our tubing sample assortment to determine which IV tubing works best for your project. Micro Drip Chambers from Qosina Our catalog also includes medical in-line drip chamber assemblies that are in stock and ready for immediate delivery. Several drip chambers are equipped with a cover that allows 20 drops/ml, and some are offered with a 15-micron filter. Qosina stocks a non-vented solution filter drip chamber and a non-vented drip chamber. Materials for drip chambers consist of acrylonitrile butadiene styrene, styrene-butadiene copolymer, and nylon. Downloadable Resources Qosina helps keep your project on target with downloadable resources like material safety and data sheets (MSDS), technical data sheets, and more. You can also access our 3D CAD models that allow engineers to implement components into virtual designs while staying up to date on government and safety regulations. Our user-friendly CAD models are available in a variety of formats to help your team do everything from adapting drawings to sharing visuals with non-technical team members. Save Time and Money with Qosina When you buy IV drip chambers or other medical components from Qosina, you save time and money with in-stock solutions from our ISO 9001, ISO 13485, and ISO 14001 registered facility. Our full-line catalog contains over 5,000 OEM medical device components and supplies, and it features full-scale color images of thousands of stock components on a one-centimeter grid. If you can’t find the exact component for you project in our huge inventory, contact us about custom sourcing what you need. We welcome sourcing requests for tool modifications, hard-to-find items, subassemblies, or IV tubing to meet your team’s specifications. Our product development team is eager to work with you on altering an existing mold for the size, color, or material you need to save money and keep your project moving forward.
Description
Qosina’s wide selection of IV drip chambers saves you time and money. Find the medical components you need in stock and ready for just-in-time delivery, plus access to online resources like 3D CAD models, custom sourcing options, and more. Medical IV Drip Chambers IV drip chambers are available in a variety of styles including hand pumps, in-line, non-vented, and vented. Top diameters range from 0.55 inch (14 mm) to 1.18 inch (30 mm). Medical drip chambers can fit different sized tubing ports in the following ranges: 0.13-inch (3.3 mm) OD to 0.27-inch OD (6.8 mm) 0.157-inch (4 mm) ID to 0.15-inch ID (3.8 mm) Drip Chamber Cover & Filters Drip chamber covers are also offered in one port drip or two ports. Medical drip chamber filters are available in a variety of styles including solution filters and conical filter with sizes that range from a 15-micron filter through 270-micron filters. If you’re searching for where to find IV tubing near me, Qosina has you covered there too with our quick shipping. Check out our tubing sample assortment to determine which IV tubing works best for your project. Micro Drip Chambers from Qosina Our catalog also includes medical in-line drip chamber assemblies that are in stock and ready for immediate delivery. Several drip chambers are equipped with a cover that allows 20 drops/ml, and some are offered with a 15-micron filter. Qosina stocks a non-vented solution filter drip chamber and a non-vented drip chamber. Materials for drip chambers consist of acrylonitrile butadiene styrene, styrene-butadiene copolymer, and nylon. Downloadable Resources Qosina helps keep your project on target with downloadable resources like material safety and data sheets (MSDS), technical data sheets, and more. You can also access our 3D CAD models that allow engineers to implement components into virtual designs while staying up to date on government and safety regulations. Our user-friendly CAD models are available in a variety of formats to help your team do everything from adapting drawings to sharing visuals with non-technical team members. Save Time and Money with Qosina When you buy IV drip chambers or other medical components from Qosina, you save time and money with in-stock solutions from our ISO 9001, ISO 13485, and ISO 14001 registered facility. Our full-line catalog contains over 5,000 OEM medical device components and supplies, and it features full-scale color images of thousands of stock components on a one-centimeter grid. If you can’t find the exact component for you project in our huge inventory, contact us about custom sourcing what you need. We welcome sourcing requests for tool modifications, hard-to-find items, subassemblies, or IV tubing to meet your team’s specifications. Our product development team is eager to work with you on altering an existing mold for the size, color, or material you need to save money and keep your project moving forward.

Suppliers

Company
Product
Description
Supplier Links
None - 23266 - Qosina Corp.
Ronkonkoma, NY, United States
None
23266
None 23266
Qosina’s wide selection of IV drip chambers saves you time and money. Find the medical components you need in stock and ready for just-in-time delivery, plus access to online resources like 3D CAD models, custom sourcing options, and more. Medical IV Drip Chambers IV drip chambers are available in a variety of styles including hand pumps, in-line, non-vented, and vented. Top diameters range from 0.55 inch (14 mm) to 1.18 inch (30 mm). Medical drip chambers can fit different sized tubing ports in the following ranges: 0.13-inch (3.3 mm) OD to 0.27-inch OD (6.8 mm) 0.157-inch (4 mm) ID to 0.15-inch ID (3.8 mm) Drip Chamber Cover & Filters Drip chamber covers are also offered in one port drip or two ports. Medical drip chamber filters are available in a variety of styles including solution filters and conical filter with sizes that range from a 15-micron filter through 270-micron filters. If you’re searching for where to find IV tubing near me, Qosina has you covered there too with our quick shipping. Check out our tubing sample assortment to determine which IV tubing works best for your project. Micro Drip Chambers from Qosina Our catalog also includes medical in-line drip chamber assemblies that are in stock and ready for immediate delivery. Several drip chambers are equipped with a cover that allows 20 drops/ml, and some are offered with a 15-micron filter. Qosina stocks a non-vented solution filter drip chamber and a non-vented drip chamber. Materials for drip chambers consist of acrylonitrile butadiene styrene, styrene-butadiene copolymer, and nylon. Downloadable Resources Qosina helps keep your project on target with downloadable resources like material safety and data sheets (MSDS), technical data sheets, and more. You can also access our 3D CAD models that allow engineers to implement components into virtual designs while staying up to date on government and safety regulations. Our user-friendly CAD models are available in a variety of formats to help your team do everything from adapting drawings to sharing visuals with non-technical team members. Save Time and Money with Qosina When you buy IV drip chambers or other medical components from Qosina, you save time and money with in-stock solutions from our ISO 9001, ISO 13485, and ISO 14001 registered facility. Our full-line catalog contains over 5,000 OEM medical device components and supplies, and it features full-scale color images of thousands of stock components on a one-centimeter grid. If you can’t find the exact component for you project in our huge inventory, contact us about custom sourcing what you need. We welcome sourcing requests for tool modifications, hard-to-find items, subassemblies, or IV tubing to meet your team’s specifications. Our product development team is eager to work with you on altering an existing mold for the size, color, or material you need to save money and keep your project moving forward.

Qosina’s wide selection of IV drip chambers saves you time and money. Find the medical components you need in stock and ready for just-in-time delivery, plus access to online resources like 3D CAD models, custom sourcing options, and more.


Medical IV Drip Chambers


IV drip chambers are available in a variety of styles including hand pumps, in-line, non-vented, and vented. Top diameters range from 0.55 inch (14 mm) to 1.18 inch (30 mm). Medical drip chambers can fit different sized tubing ports in the following ranges:



  • 0.13-inch (3.3 mm) OD to 0.27-inch OD (6.8 mm)
  • 0.157-inch (4 mm) ID to 0.15-inch ID (3.8 mm)

Drip Chamber Cover & Filters


Drip chamber covers are also offered in one port drip or two ports. Medical drip chamber filters are available in a variety of styles including solution filters and conical filter with sizes that range from a 15-micron filter through 270-micron filters. If you’re searching for where to find IV tubing near me, Qosina has you covered there too with our quick shipping. Check out our tubing sample assortment to determine which IV tubing works best for your project.


Micro Drip Chambers from Qosina


Our catalog also includes medical in-line drip chamber assemblies that are in stock and ready for immediate delivery. Several drip chambers are equipped with a cover that allows 20 drops/ml, and some are offered with a 15-micron filter. Qosina stocks a non-vented solution filter drip chamber and a non-vented drip chamber. Materials for drip chambers consist of acrylonitrile butadiene styrene, styrene-butadiene copolymer, and nylon.


Downloadable Resources


Qosina helps keep your project on target with downloadable resources like material safety and data sheets (MSDS), technical data sheets, and more. You can also access our 3D CAD models that allow engineers to implement components into virtual designs while staying up to date on government and safety regulations. Our user-friendly CAD models are available in a variety of formats to help your team do everything from adapting drawings to sharing visuals with non-technical team members.


Save Time and Money with Qosina


When you buy IV drip chambers or other medical components from Qosina, you save time and money with in-stock solutions from our ISO 9001, ISO 13485, and ISO 14001 registered facility. Our full-line catalog contains over 5,000 OEM medical device components and supplies, and it features full-scale color images of thousands of stock components on a one-centimeter grid. If you can’t find the exact component for you project in our huge inventory, contact us about custom sourcing what you need. We welcome sourcing requests for tool modifications, hard-to-find items, subassemblies, or IV tubing to meet your team’s specifications. Our product development team is eager to work with you on altering an existing mold for the size, color, or material you need to save money and keep your project moving forward.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Uncategorized Products
Product Number 23266
Product Name None
Unlock Full Specs
to access all available technical data

Similar Products