Nortek, Inc. Exhauster/Exhaust Fan ILF250

Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 250 CFM FLOW RATE EXHAUST FAN 12 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 9-3/8 INCH H DUCT SIZE 6 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
Datasheet
Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 250 CFM FLOW RATE EXHAUST FAN 12 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 9-3/8 INCH H DUCT SIZE 6 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - ILF250 - Nortek, Inc.
Providence, RI, USA
Exhauster/Exhaust Fan
ILF250
Exhauster/Exhaust Fan ILF250
115 VAC AT 60 HZ INPUT SUPPLY RATING 250 CFM FLOW RATE EXHAUST FAN 12 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 9-3/8 INCH H DUCT SIZE 6 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
  • 115 VAC AT 60 HZ INPUT SUPPLY RATING
  • 250 CFM FLOW RATE
  • EXHAUST FAN
  • 12 INCH BLADE DIAMETER
  • INCLUDES DUCT
  • APPROVAL UL
  • CURRENT RATING 0.8 AMPERE
  • OVERALL SIZE 9-3/8 INCH H
  • DUCT SIZE 6 INCH
  • HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC
  • ILF MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ILF250
Product Name Exhauster/Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QTXEN050 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - A80HDF - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - 506 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8
CFM 470 CFM (799 m³/hr)
View Details