CEILING, HIGH CAPACITY TYPE
12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE
UL, CUL APPROVAL
120 VOLT AC AT 60 HERTZ VOLTAGE RATING
1.8 AMP CURRENT RATING
20 GAUGE GALVANIZED STEEL HOUSING MATERIAL
210 CFM AIR FLOW RATE
8 INCH DIAMETER DUCT SIZE
1.7 SONES SOUND LEVEL
14 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
POLYMERIC GRILL MATERIAL
SQUARE HOUSING SHAPE
ROUND DUCT SHAPE
SQUARE GRILL SHAPE
WHITE GRILL FINISH
LOSONE SELECT[R] BRAND
POWER RATING 127 WATT
DUCT DIRECTION HORIZONTAL OR VERTICAL
CEILING, HIGH CAPACITY TYPE
12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE
UL, CUL APPROVAL
120 VOLT AC AT 60 HERTZ VOLTAGE RATING
1.8 AMP CURRENT RATING
20 GAUGE GALVANIZED STEEL HOUSING MATERIAL
210 CFM AIR FLOW RATE
8 INCH DIAMETER DUCT SIZE
1.7 SONES SOUND LEVEL
14 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
POLYMERIC GRILL MATERIAL
SQUARE HOUSING SHAPE
ROUND DUCT SHAPE
SQUARE GRILL SHAPE
WHITE GRILL FINISH
LOSONE SELECT[R] BRAND
POWER RATING 127 WATT
DUCT DIRECTION HORIZONTAL OR VERTICAL
CEILING, HIGH CAPACITY TYPE
12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE
CEILING, HIGH CAPACITY TYPE
12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE
UL, CUL APPROVAL
120 VOLT AC AT 60 HERTZ VOLTAGE RATING
1.8 AMP CURRENT RATING
20 GAUGE GALVANIZED STEEL HOUSING MATERIAL
210 CFM AIR FLOW RATE
8 INCH DIAMETER DUCT SIZE
1.7 SONES SOUND LEVEL
14 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
POLYMERIC GRILL MATERIAL
SQUARE HOUSING SHAPE
ROUND DUCT SHAPE
SQUARE GRILL SHAPE
WHITE GRILL FINISH
LOSONE SELECT[R] BRAND
POWER RATING 127 WATT
DUCT DIRECTION HORIZONTAL OR VERTICAL
CEILING, HIGH CAPACITY TYPE
12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE