Nordson EFD ValveMate™ 7194 Series controllers provide precise time, fluid pressure, and speed control when used with our 794 Series auger dispense valves.
7194 Series auger valve controllers allow users to easily adjust valve open time in small, convenient increments as small as 0.001 seconds. This provides exceptional process control while eliminating the need to reprogram a PLC. Users can cycle the valve faster and with greater deposit accuracy and repeatability.
The controller features a reverse capability mode, allowing clean cutoff at the dispense tip for particularly sticky or tacky fluids. Its precision air pressure regulator controls pressure to the syringe barrel and can be operated in continuous or pulse mode.
Each 794 Series auger valve requires a 7194 controller for optimal valve performance. EFD controllers are simple to set up and operate, and easy to interface with PLCs and other equipment.
Features
Reverse capability mode provides clean cutoff for sticky material
Motor voltage of 10-24 VDC
Nonvolatile, power-off memory
Motor overload fault detection
Continuous or pulse pressure mode to the syringe barrel
Compatible Valve
794 Series Auger Valve
Learn more about Nordson EFD’s wide range of reliable, high-quality solder pastes, print pastes, and dispense flux, including specialized solder formulations.
Nordson EFD ValveMate™ 7194 Series controllers provide precise time, fluid pressure, and speed control when used with our 794 Series auger dispense valves.
7194 Series auger valve controllers allow users to easily adjust valve open time in small, convenient increments as small as 0.001 seconds. This provides exceptional process control while eliminating the need to reprogram a PLC. Users can cycle the valve faster and with greater deposit accuracy and repeatability.
The controller features a reverse capability mode, allowing clean cutoff at the dispense tip for particularly sticky or tacky fluids. Its precision air pressure regulator controls pressure to the syringe barrel and can be operated in continuous or pulse mode.
Each 794 Series auger valve requires a 7194 controller for optimal valve performance. EFD controllers are simple to set up and operate, and easy to interface with PLCs and other equipment.
Features
- Reverse capability mode provides clean cutoff for sticky material
- Motor voltage of 10-24 VDC
- Nonvolatile, power-off memory
- Motor overload fault detection
- Continuous or pulse pressure mode to the syringe barrel
Compatible Valve
Learn more about Nordson EFD’s wide range of reliable, high-quality solder pastes, print pastes, and dispense flux, including specialized solder formulations.