CS UNITEC Datasheets for Deburring and Deflashing Machines
Deburring and deflashing machines remove burrs or dross, smooth or deflash parting lines, round off sharp edges, and radius corners on machined parts, castings, forgings, molded components and welded assemblies.
Deburring and Deflashing Machines: Learn more
| Product Name | Notes |
|---|---|
| Beveling and deburring machine with a fixed beveling angle of 45° and an infinitely adjustable beveling width from 0” to 3/8” for all metals from stainless steel to aluminum. Precise... | |
| Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine’s flap wheels can be easily adjusted as they... | |
| Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30° to 60° and infinitely adjustable facet width from 0” to 3/8” | |
| This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF... |