CS UNITEC Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| Abrasive disc with Hook & Loop fastening and an outstanding grinding capacity. Ideal for body shops and car workshops. | |
| Eco Brazing (EB) diamond grinding discs from CS Unitec reduce sparking by up to 1/100 of that produced by resinoid wheels, making EB diamond a better choice than resinoid for... | |
| Elastic nylon fleece impregnated with abrasives for a first-class finish. Produces shadow-free matte, satin and polished finishes. For removing oxidation on stainless steel and nonferrous metals and also suitable for... | |
| Electro-plated (EP) diamond discs from CS Unitec are for grinding and sanding fiberglass and hard plastics. Fast working and long service life. | |
| Made of hard-textured, nonwoven fleece for cleaning and descaling welds, pore-deep removal of rust, oxidation and coatings, cleaning beams, bricks, etc. Produces an effective linear finish on stainless steel. A... | |
| MAGNUM CLEAN® is an elastic cleaning disc for the poredeep cleaning of metals. This elastic coarse fleece disc is interspersed with silicon carbide grit and cleans without harming the base... | |
| New abrasive fabric with pyramid-shaped grit structure. Allows high material removal while producing a very fine finish. FIX TZ Pyramid discs reduce the amount of work required compared to grinding... | |
| New disc for multifunctional grinding in corners and on flanges and flat surfaces. A large number of perpendicular grinding flaps (approximately twice as many as on conventional flap discs) with... | |
| Nylon fleece combined with abrasive flaps for matte finishing, burnishing and removing light scratches, oxidation and handling marks on stainless steel and all metals. For removing old paint on wood... | |
| PLANTEX® offers important advances in grinding performance, service life, protection for the environment and personal safety. The development of the new PLANTEX® high-tech compound has resulted in the production of... | |
| The MAGNUM® FLEECE TOP is a versatile fleece disc for surface conditioning, fine finishing and polishing, offering up to eight times the service life of traditional fleece and SC discs. | |
| The MAGNUM® TOPMIX was developed to increase material removal during finishing while also improving service life. The 80 combination grit is much more aggressive than our MAGNUM® FLEECE TOP 80... | |
| The PLANTEX® high-tech compound is becoming the standard flap disc for many companies. It is fiberglass free and provides excellent performance and service life. PLANTEX® also protects the environment and... | |
| The POLY-MAGIC-WHEEL is designed for finishing and dry polishing in corners, producing up to a perfect mirror finish in just two steps. These discs are made of highly compressed fleece... | |
| TIGER SHARK-PLANTEX® elastic discs are unbeatable for the difficult grinding of aluminum. High material removal, reduced grinding temperature and no glazing with aluminum particles make the TIGER SHARK® the first... | |
| Versatile disc for fine surface conditioning and pre-polishing. | |
| With radial abrasive cloth flaps in various grit sizes for removing rust, oxidation layers, minor scratches and for the regraining and burnishing of metals. |