CS UNITEC Datasheets for Sanders and Sanding Machines
Sanders and sanding machines are used to finish wood, plastic or composites through the application of abrasive belts, discs or sheets.
Sanders and Sanding Machines: Learn more
| Product Name | Notes |
|---|---|
| 4" and 4-1/2", Electric 2200 to 6800 RPM 5/8" Spindle, 7/8" Arbor Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use... | |
| All-around polishing solution for handrails, pipe and tubing. Electric or pneumatic. The LRP 1503 Boa Pipe Sander is the perfect solution for sanding and polishing pipe constructions. The sanding arm... | |
| Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to... |