CS UNITEC Datasheets for Abrasive Belts
Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing.
Abrasive Belts: Learn more
| Product Name | Notes |
|---|---|
| Buttonhole fastening system for fine grinding and pre-polishing on open and closed pipe constructions and handrails. The fleece belt can be opened and closed as often as necessary. For use... | |
| For a perfect mirror finish on pipe constructions and handrails. SuperPolish is a new, special micro fleece that produces a perfect, brilliant mirror finish on stainless steel and nonferrous metals. | |
| For coarse and initial grinding, rust removal and smoothing round metal pipes. For use with grinding belt rollers. Can be used on closed pipe constructions. | |
| High-performance ceramic aluminum oxide grain. Increased removal rate and longest life for highest productivity. Excels in all metals. | |
| Made of merino felt with buttonhole fastening system for polishing work on open and closed pipe constructions and handrails. The polishing belt can be opened and closed as often as... | |
| Made of zirconium. Removes deep scratches and grinds weld seams on metals. Far less rework is required as a result of using the time-saving linear grinding technique. | |
| New abrasive cloth with pyramid-shaped grit structure. Allows high material removal while producing a very fine finish, reducing the amount of work required when compared to grinding belt sleeves and... | |
| New abrasive fabric with pyramid-shaped grit structure for removing scratches, roller scale and spot welds. “TZ” Pyramid belts allow high material removal while producing a very fine finish. They are... | |
| Nylon impregnated with abrasive grit for removing minor to medium scratch marks and oxidation coatings, matte and satin finishing and deburring applications. |