CS UNITEC Datasheets for Hand Drills
Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
Hand Drills: Learn more
| Product Name | Notes |
|---|---|
| • Drills up to 2" diameter holes with Annular Cutters • Lightweight and portable at 29 lbs. • Strong 10.5 Amp motor and two-speed gearbox • HD dual-coil magnet has... | |
| • Ideal for industrial, construction, marine and mining applications • Hydraulic motor safe for underwater use • Drill structural steel and other metals • Stainless steel construction resists corrosion • | |
| • Industry's first completely air-operated magnetic drill — NO ELECTRICITY! • Fail-safe permanent magnet is activated "on" and "off" by air pressure; in the event of a loss of air... | |
| • Robust, high-torque 15 Amp motor with four-speed gearbox (100 / 175 / 245 / 385 RPM) • Multiple speeds match cutter diameter to correct RPM to provide increased tool... | |
| • Strong 9.5 Amp double-insulated reversible motor • Stepless variable-speed control, 100-450 RPM • Compact height of 14-1/4" allows drilling in tight spaces • Lightweight and portable at only 24... | |
| • Variable-speed control in two gears • Ideal for drilling, tapping and countersinking • Compact height of 16-1/2" • Lightweight and portable at 29 lbs. • Strong 10.5 Amp reversible... | |
| • Variable-speed, high-torque 16 Amp motor with 2 gears (40-140 and 120-480 RPM) • Multiple speeds match cutter dia. to correct RPM to increase life • Robust machine with 10"... | |
| 2,200 blows per minute Designed for impact drilling of holes up to 1/2" diameter in concrete, brick and masonry. Converts easily to straight drilling for steel and wood. 3/4 H.P. | |
| Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. | |
| Compact and lightweight core drill for holes up to 3-1/4" in brick, limestone, cinder blocks and other abrasive materials. A slip clutch protects the operator in case of jamming. | |
| Fast impact drilling of anchor holes and thru holes for concrete and masonry. Safer than electric in hazardous atmospheres and wet environments. Designed for use in refineries, chemical plants, utilities,... | |
| Heavy-duty Drills for Industrial and Construction Applications: • High-torque output. • Variable-speed, two- and four-geared drills for optimum speed selection. • Reversible motors and electronic torque control on selected models. | |
| High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling... | |
| High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications... | |
| Ideal for drilling concrete, reinforced concrete, brick, block and stone, the ETN 2001 P heavy-duty wet and dry diamond core drill has high torque output. Use hand-held or rig mounted. | |
| Ideal for drilling holes infloors, walls and ceilings and for all concrete anchoring systems. Drill motor weighs only 18 lbs. Rig with motor weighs only 49 lbs. This machine features... | |
| Ideal for use in marine, construction and industry where hydraulic power is the norm. Designed for construction, municipalities, mining and marine industries. Use for drilling of concrete anchor holes, thru-holes... | |
| Ideal for use in marine, construction and industry where hydraulic power is the norm. Use for drilling concrete, chiseling, crushing, grooving, edging, cutting, stripping, compacting, tamping and roughing concrete surfaces. | |
| Industry's first 3-speed hand-held hydraulic core drill. This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held... | |
| Model ETN 152/3P is a versatile Wet or Dry Diamond Core Drill with a Water Swivel and Dust Extraction Port built directly into the spindle. It easily connects to a... | |
| Powerful & Reliable 10.5 Amp double-insulated motor 17.25" high, 29 lbs. High speed, 2-speed gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque control... | |
| Powerful & Reliable 10.5 Amp double-insulated motor 17.25" high, 29 lbs. High speed, variable-speed oilbath gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque... | |
| Powerful & Reliable 10.5 Amp double-insulated motor Compact, lightweight and portable: 16-1/8" high, 37-1/2 lbs. Power feed automatically controls drill pressure to maintain optimal RPM and feed rate Designed for... | |
| Powerful & Reliable 11 Amp double-insulated motor Compact, lightweight and portable: 17-5/16" high, 46 lbs. Power feed automatically controls drill pressure to maintain optimal RPM and feed rate Designed for... | |
| Powerful & Reliable 14.5 Amp double-insulated motor 17-1/4" high, 35 lbs. High-speed, 2-speed oilbath gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque control... | |
| Powerful & Reliable 16 Amp double-insulated motor 4-speed oilbath gearbox for applications requiring high power Designed for continuous use Infinitely variable torque control and full-wave control electronics Drill up to... | |
| Powerful & Reliable 20 Amp double-insulated motor 34-1/2" high, 112 lbs. 4-speed oilbath gearbox for applications requiring high power Designed for continuous use Infinitely variable torque control and full-wave control... | |
| Powerful & Reliable 9.25 Amp double-insulated motor Ultra compact, 7" high Lightweight, 24 lbs. Designed for continuous use Intelligent electronic torque control Drill up to 1-1/2" dia.* Uses annular cutters... | |
| Powerful yet lightweight. This machine is ideal for drilling up to 5" holes in brick, limestone, cinder blocks and other abrasive materials. A slip clutch protects the operator in case... | |
| The DBE 160's powerful, 18 AMP motor is capable of drilling up to 6" holes in reinforced concrete, concrete, brick, block and stone. The DBE offers the following advantages: 6"... | |
| The END 1521 PC offers the following advantages: Drilling without shock, dust and vibration Saves time versus rotary hammers when drilling in concrete or reinforced concrete Quick-change system allows fast... | |
| The END 712 P offers the following advantages: Water-cooled diamond bits have long life Drills without shock; eliminating cracks and blow-out Easy bit changing with "click and go" keyless chuck... | |
| These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable... | |
| These powerful 16 AMP motors have high torque output. They feature variable speed in two changeable gear ratios. They are reversible and include a mechanical safety clutch. The EHB 32... | |
| Two-geared, variable-speed reversible motors • High-torque, two-geared and variable-speed reversible motors. • Ideal for drilling, reaming and tapping steel. • Mechanical safety clutch prevents operator in.jury or damage to the... | |
| Variable Speed 90 - 850 RPM Heavy duty pneumatic drill for holes up to 1/2" diameter in steel. Powerful and high torque motor. Speed control optimizes the RPM to provide... | |
| High-torque 3-speed gearbox for optimal drilling speeds: 300-700-1350 RPM. 1” to 12” bit capacity. Heat-treated gears for long life. Mechanical Slip Clutch protects in case of jamming. 43” tall drill... | |
| Ideal for drilling wood in marine timbers, underwater use and railroad repair work Thrust bearing support for long life and efficient operation Lever throttle and durable spur gearing Breast plate... | |
| Ideal for heavy-duty reaming, tube expanding and tapping Perfect for special driving applications, including pipe tapping and valve turning | |
| Powerful 4.2 HP motor and heat-treated gears Drill holes up to 12" diameter Rugged 3-speed gearbox with mechanical slip clutch Ideal for heavy-duty wet drilling in concrete, reinforced concrete, asphalt... | |
| Small side-to-side distance for working in tight spaces Self-closing roll throttle Built-in oiler for motor Ideal for bridge reaming and drilling applications One-year warranty |