CS UNITEC Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| • CNC precision ground for fast penetration, accuracy and long life • Drill holes 3 times faster than twist drills • Produce reamed-quality burr-free holes and solid slugs • Reduce... | |
| • Drill with less friction and more power • Withstands higher working temperatures – up to 1480°F (800°C) • Dry drilling or lubricating with water simplifies working conditions and cleanup... | |
| Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric,... |