CS UNITEC Datasheets for Polishing and Buffing Machines
Polishers and buffing machines are used to impart a fine (low Ra) surface finish on the exterior of a part. To improve surface finish, they use use abrasive grain slurries or compounds on buffs, bobs, cloth naps, laps, very fine grit nonwovens, and coated abrasives.
Polishing and Buffing Machines: Learn more
| Product Name | Notes |
|---|---|
| Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8"... | |
| All-around polishing solution for handrails, pipe and tubing. Electric or pneumatic. The LRP 1503 Boa Pipe Sander is the perfect solution for sanding and polishing pipe constructions. The sanding arm... | |
| Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to... | |
| Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform... | |
| The most powerful speed-controlled angle surface finishing and blending tool in its class. Variable speed from 2000 to 7300 RPM, 12.27 Amp (1350 W) power, disc change in seconds without... | |
| The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and... |