ASAP Semiconductor LLC Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CONVERTER MOD DC/DC 12V 125W Isolated 1 9V 36V 12V - - * 125W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 125W Isolated 1 9V 36V 12V - - * 125W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 15V 150W Isolated 1 9V 36V 15V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 15V 150W Isolated 1 9V 36V 15V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 24V 150W Isolated 1 9V 36V 24V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 24V 150W Isolated 1 9V 36V 24V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 150W Isolated 1 9V 36V 28V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 150W Isolated 1 9V 36V 28V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 150W Isolated 1 9V 36V 3.3V - - * 150W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 150W Isolated 1 9V 36V 3.3V - - * 150W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 75W Isolated 1 9V 36V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 75W Isolated 1 9V 36V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 150W Isolated 1 9V 36V 36V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 150W Isolated 1 9V 36V 36V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 200W Isolated 1 9V 36V 36V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 200W Isolated 1 9V 36V 36V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 200W Isolated 1 9V 36V 48V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 200W Isolated 1 9V 36V 48V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 175W Isolated 1 9V 36V 5V - - * 175W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 175W Isolated 1 9V 36V 5V - - * 175W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 200W Isolated 1 9V 36V 6.5V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 200W Isolated 1 9V 36V 6.5V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 75W Isolated 1 9V 36V 5V - - * 175W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 75W Isolated 1 9V 36V 5V - - * 175W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 6.5V 200W Isolated 1 9V 36V 6.5V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 6.5V 200W Isolated 1 9V 36V 6.5V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 8V 200W Isolated 1 9V 36V 8V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 8V 200W Isolated 1 9V 36V 8V - - * 200W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... |
| << Prev | Next >> |