Ideal Jobs
•Great for framing, sheathing, trusses, decks, crates, and pallets
Included Features
•Rubber comfort grip
•Depth control mechanism
•Adjustable exhaust port
•Removable no-mar rubber tip
•Single cycle/contact trip trigger
Fastener Lengths
•2" - 3-1/2"
Fastener Diameter
•.113" - .131" diameter (21°)
Magazine Capacity
•100 n.
Safety Mechanism
•Contact with single cycle mechanism
Kit Includes
•3-1/2" round head framing nailer (21°)
•Male quick connector (1/4" NPT) and 4 allen wrenches
•Bottle of tool oil and high impact carry case
| Air Compressors Direct | |
|---|---|
| Product Category | Nailers |
| Product Number | Model NS219099 |
| Product Name | Campbell Hausfeld 3-1/2" Round-Head Framing Nailer Kit |