Lightweight At Only 3.7 Lbs.
•Well-balanced for minimal fatigue & increased maneuverability
Integrated Air Duster Button
•Allows air to expel from a hole in the front of the nailer
•Clears away dust and debris from the work surface
Tool-Less, Easy-To-Clear Nose
•Quick and simple nail extraction should a jam occur during use
Selective Actuation Switch
•Allows for sequential or contact fastening, no tools needed
Tool-Less Depth Of Drive Dial
•Adjusts for flush fastening into varying material
360° Fully Adjustable Exhaust Port
•Directs air exhaust away from the user during use
No-Mar Tip
•Protects the work surface from damage
Elastomer Grip
•Adds comfort and reduces user fatigue
Accepts 1" to 2-1/2", 16-Gauge Fasteners
| Air Compressors Direct | |
|---|---|
| Product Category | Nailers |
| Product Number | Model NT65M2S |
| Product Name | Hitachi 2 1/2" 16-Gauge Finish Nailer |