Radiall Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Coaxipack 2 / right angle female module 6 solder type inserts 2.5 mm for PCB | |
| Coaxipack 2 / right angle male module 6 solder type inserts 2.5 mm for PCB | |
| Coaxipack 2 / right angle male shielded module 6 solder type inserts 3.5 mm for PCB | |
| MCX / right angle jack receptacle for PCB SMT type - reel of 100 | |
| MCX / right angle jack receptacle for PCB solder legs | |
| MMBX / SMT plug receptacle - reel of 750 | |
| MMBX / straight female receptacle for PCB SMT type - edge card | |
| MMBX / straight jack receptacle for PCB solder legs - reel of 500 | |
| MMBX / straight jack receptacle for PCB solder legs | |
| MMBX / straight jack SMT type - edge card | |
| MMBX / straight jack SMT type - reel of 750 | |
| MMBX / straight jack SMT type | |
| MMBX / straight plug receptacle for PCB solder legs | |
| SMP / hermetic straight male receptacle solder type - limited detent | |
| SMP / straight male edge card receptacle SMT limited detent | |
| SMP / straight male edge card receptacle SMT smooth bore | |
| SMP / straight male receptacle pin in paste full detent | |
| SMP / straight male receptacle pin in paste limited detent | |
| SMP / straight male receptacle SMT catcher's mitt reel of 500 | |
| SMP / straight male receptacle SMT limited detent reel of 500 | |
| SMP / straight male receptacle SMT smooth bore reel of 500 | |
| SMP / thread-in male receptacle full detent | |
| SMP / thread-in male receptacle limited detent |
| << Prev |