Omnetics Connector Corporation Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2
Product Name Notes
Dual Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025” (.64...
Dual Row Horizontal SMT (TYPE AA) Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics'...
Dual Row Straight Tail (TYPE DD) The Dual Row .050” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched...
Flex Mount Bi-Lobe® nanos are a low profile ruggedized connector on .025” (.64 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double sided flex...
Flex mount Micro Strip connectors are a low profile ruggedized connector on .050” (1.27 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double sided...
Flex Mount Nano Strip connectors are a low profile ruggedized connector on .025” (.64 mm) centerlines. The flex tails are formed together in an hourglass shape, allowing a double sided...
Flex mount offset Micro Strip connectors are a low profile ruggedized connector on .050” (1.27 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double...
Flex mount offset Micro Strip connectors are a low profile ruggedized connector on .050” (1.27 mm) centerlines. The SMTtails are formed together in an hourglass shape, allowing a double sided...
Horizontal SMT Bi-Lobe® nanos offer an extremely low profile package that is well suited to pick and place mounting methods. These connectors feature Omnetics highly reliable gold plated Flex Pin...
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin...
Horizontal SMT Micros Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin...
Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications...
Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and...
Single Row Bi-Lobe® nanos can be loaded with simple straight tails (Integral or Crimped). Suitable for vertical thruhole mounting to fine pitched flex circuits, they are designed on .025" (.64...
Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025” (64...
Single Row Horizontal SMT Bi-Lobe® nanos offer an extremely low profile package that is well suited for pick and place mounting methods. They have a very tight pitch of .025"...
Single Row Nano Strip connectors can be loaded with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits, they are designed on .025”
The Dual Row .050” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits.The straight solid tails are...
The Dual Row .050” Offset Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitch rigid or flex circuits. The...
The Dual Row .050” Offset Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched or rigid flex circuits. The...
The Dual Row Bi-Lobe® H4 nanos are a thru-hole mounted, low mass ruggedized connector on .025” (.64 mm) centerlines. The thru-hole tails are spread into a mounting pattern on .050”
The Dual Row Bi-Lobe® nanos are configured with simple straight tails (Integral Or Crimped). Suitable for vertical through hole mounting to fine pitched flex circuits. These ruggedized nano connectors are...
The Dual Row Bi-Lobe® V4 nanos offer a low mass vertical thru-hole mounted orientation making them ideal for high shock & vibration environments. These ruggedized nanos have contacts arranged on...
The Dual Row Micro H2 have contacts arranged on .050” (1.27 mm) center lines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers, allowing...
The Dual Row Micro Strip connectors H2 have contacts arranged on .050” (1.27 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers,...
The Dual Row Nano Strip connectors are configured with simple straight tails (Integral and Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits. These ruggedized nano connectors are...
The Dual Row Offset Micro Strip connectors H2 have contacts arranged on .050” (1.27 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm)...
The Single Row .050” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits.The straight solid tails are...
The Single Row .050” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole.
The Single Row Bi-Lobe® H2 nanos have contacts arranged on .025" (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050" (1.27 mm) centers, allowing...
The Single Row H2 Nano Strip connectors have contacts arranged on .025 (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050” (1.27 mm) centers,...
The Single Row VV Nano Strip connectors have contacts arranged on .025 (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050” (1.27 mm) centers,...
The soldercup tails are commonly used for hand soldering applications and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever...
The soldercup tails are commonly used for hand soldering applications, and or specific wire based devices that require a small robust connector during one of the final phases of production.
The soldercup tails are commonly used for hand soldering applications, and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever...
The soldercup tails are commonly used within hand soldering applications, and or specific wire based devices that require a small robust connector during one of the final phases of production.
The soldercup tails are commonly used within hand soldering applications, and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever...
Vertical SMT Bi-Lobe® nanos reqiure a minimal amount of board space on flex circuits and rigid circuit boards. These connector feature Omnetics' highly reliable gold plated Flex Pin contact system...
Vertical SMT Bi-Lobe® nanos require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics highly reliable gold plated Flex Pin contact system...
Vertical SMT Micro Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact...
Vertical SMT Nano Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact...
Vertical SMT Nano Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highlyreliable gold plated Flex Pin contact system...

<< Prev