Flex Mount Nano Strip connectors are a low profile ruggedized connector on .025” (.64 mm) centerlines. The flex tails are formed together in an hourglass shape, allowing a double sided flex circuit to slide between the 2 rows. The spring tension holds the flex in place during the soldering process. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-32139. These durable lightweight connectors are suitable for the most demanding applications. These connectors are available in standard sizes ranging from 2 through 48 positions as well as custom configurations. Flex design and installation service is also available from Omnetics. Please contact us for more information.
Omnetics Connector Corporation | |
---|---|
Product Category | Board Mount Connectors |
Product Name | Nano NPD Series Strip Connectors - Dual Row Flex Tail - Type FF |
Category | Micro Connector and Nano Connector; Military Connector; Wire to Board Connector |
Connector Type | Box Header |
Termination | Through Hole |
Mounting | PC Mount |