The Dual Row Offset Micro Strip connectors H2 have contacts arranged on .050” (1.27 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers, allowing space for traces and annular rings. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513. These durable light weight connectors are suitable for the most demanding applications. Available with mounting holes suitable for PCB and flex mounting. These connectors are available in standard sizes ranging from 2 through 97 positions as well as custom configurations.
Omnetics Connector Corporation | |
---|---|
Product Category | Board Mount Connectors |
Product Name | Micro PSM Series Strip Connectors - Dual Row Offset Horizontal Thru-Hole - Type H2 |
Category | Micro Connector and Nano Connector; Military Connector; Wire to Board Connector |
Termination | Through Hole |
Mounting | PC Mount |